The 1368273-GP10Y-E3/54 is a single diode rectifier from Vishay's SUPERECTIFIER series, designed for general-purpose rectification in power supplies, inverters, and converters. It features a maximum reverse voltage rating of 1600 V and an average forward rectified current of 1 A. The diode has a low forward voltage drop, with a maximum of 1.3 V at 1 A, and a low reverse leakage current of 5 µA at 1600 V. It is housed in a DO-41 (DO-204AL) package, which is suitable for through-hole mounting. The device operates within a temperature range of -65 °C to 150 °C and has a typical reverse recovery time of 3 µs. The diode is RoHS-compliant and meets various industry standards, making it a reliable choice for applications requiring high performance and durability.
Vishay GP10Y-E3/54 Diode
Vishay GP10Y-E3/54 Diode
Vishay GP10Y-E3/54 Diode
Diode Standard 1600V 1A Through Hole DO-204AL (DO-41)
Diode Standard 1600V 1A Through Hole DO-204AL (DO-41)
Diode Switching 1.6KV 1A 2-Pin DO-204AL T/R Product overview: GP10Y-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GP10Y-E3/54 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1368273-GP10Y-E3/54
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Series: SUPERECTIFIER®
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-204AL (DO-41)
Base Product Number: GP10
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 1600 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 1 A
Speed: Standard Recovery >500ns, > 200mA (Io)
Reverse Recovery Time (trr): 3 µs
Current - Reverse Leakage @ Vr: 5 µA @ 1600 V
Capacitance @ Vr, F: 5pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C
DIODE GEN PURP 1.6KV 1A DO204AL
STANDARD DIODE, 1A, 1.6KV, DO-204AL; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:1A; Diode Configuration:Single
STANDARD DIODE, 1A, 1.6KV, DO-204AL; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:1A; Diode Configuration:Single
DIODE RECTIFIER, STANDARD, 1A, 1.6KV, DO204AL, FULL REEL; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:1A; Diode Configuration:Single
Rectifiers 1600 Volt 1.0 Amp 25 Amp IFSM
Glass Passivated Junction Plastic Rectifier
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | 7088029P | 7088029 | GP10Y-E3/54GITR-ND | 280-GP10Y-E3/54 | 1368273-GP10Y-E3/54 | GP10Y-E3/54 | 76K5979 | 29X0501 | GP10Y-E3/54 | 884-GP10Y-E3/54 |
| Product Name | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | 1.6KV 1A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Standard Diode, 1A, 1.6Kv, Do-204Al; Repetitive Peak Reverse Voltage Vishay | Diode Rectifier, Standard, 1A, 1.6Kv, Do204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay | Rectifiers | Glass Passivated Junction Plastic Rectifier |
| Package | DO-204AL | Do-204al | DO-204AL-2 | |||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| trr | 3000 ns | 3000 ns | 3000 ns | 3000 ns | 3000 ns | |||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||||||
| VF | 1.3 volts | 1.3 volts | 1.3 volts | 1.3 volts | 1.3 volts |