Zener Diode 75V 1W ±5% Surface Mount MELF DO-213AB
Zener Diode, 75V V(Z), 5%, 1W Product overview: GLL4761A-E3/96 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 75V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 75V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GLL4761A-E3/96 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1060818-GLL4761A-E3/
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1 W
Current - Reverse Leakage @ Vr: 5 µA @ 56 V
Voltage - Zener (Nom) (Vz): 75 V
Impedance (Max) (Zzt): 175 Ohms
Package / Case: DO-213AB, MELF
Supplier Device Package: MELF DO-213AB
Temperature Range - Operating: -65°C ~ 150°C
Alternative Parts (Cross-Reference): ZM4761A-GS08; ZM4760A-GS08; ZM4762A-GS08GLL4761A
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: GLL4761
DIODE ZENER 75V 1W MELF
Zener Diodes 75 Volt 1.0W 5%
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | GLL4761A-E3/96-ND | 287-GLL4761A-E3/96 | 1060818-GLL4761A-E3/96 | GLL4761A-E3/96 | GLL4761A-E3/96 |
| Product Name | Single Zener Diodes | 75V 1W Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Package | Tape and Reel | DO-213AB, MELF | MELF; MELF DO-213AB | DO-213AB-2 | |
| RoHS Compliant | RoHS | ||||
| VZ | 75 volts | 75 volts | 75 volts |