Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DIODE ARRAYS
TAIWAN SEMICONDUCTOR CO., LTD.
GP1001 -- DIODE ARRAYS
Taiwan Semiconductor Co., Ltd.
Diode Arrays
GP1001
Description
DIODE ARRAY GP 50V 10A TO-220AB
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
DIODE ARRAY GP 50V 10A TO-220AB
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Diode Arrays
1801-GP1001-ND
Diode Arrays
1801-GP1001-ND
DIODE ARRAY GP 50V 10A TO-220AB
DIODE ARRAY GP 50V 10A TO-220AB
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Diode Arrays
Product Number
1801-GP1001-ND
Product Name
Diode Arrays
Arrangement
Common Catode
Unlock Full Specs
to access all available technical data
Similar Products
Nexperia B.V.
Dual high-voltage switching diodes
BAV23,215
Specs
Diode Applications
Switching; High Voltage
RoHS Compliant
RoHS
V
F
1 to 1.00E-3 volts
View Details
8
suppliers
Hamamatsu Photonics Europe
MPPC (SiPMs) / MPPC arrays
S14160-1315PS
Specs
C
T
100 pF
Package
Glass epoxy
View Details
Rochester Electronics
Diodes, Rectifiers - Arrays - BAS70-06B5000
BAS70-06B5000
Specs
Diode Type
Schottky; Diode Array
View Details
Fuji Electric Corp. of America
Rectifier Diodes, Type LLD (CCM-PFC)
Model: YA982C6R
Specs
Diode Applications
Rectifier
V
F
3 volts
I
R
0.0250 mA
View Details