Vishay Precision Group Diodes, Rectifiers - Single - GP02-30-E3/73 GP02-30-E3/73

Description
Manufacturer: Vishay Win Source Part Number: 1041031-GP02-30-E3/7 3 Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 3000V Current - Average Rectified (Io): 250mA Voltage - Forward (Vf) (Max) @ If: 3V @ 1A Reverse Recovery Time (trr): 2μs Current - Reverse Leakage @ Vr: 5μA @ 3000V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AL (DO-41) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1041031-GP02-30-E3/7 3 Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 3000V Current - Average Rectified (Io): 250mA Voltage - Forward (Vf) (Max) @ If: 3V @ 1A Reverse Recovery Time (trr): 2μs Current - Reverse Leakage @ Vr: 5μA @ 3000V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AL (DO-41) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - GP02-30-E3/73 - 1041031-GP02-30-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - GP02-30-E3/73
1041031-GP02-30-E3/73
Diodes, Rectifiers - Single - GP02-30-E3/73 1041031-GP02-30-E3/73
Manufacturer: Vishay Win Source Part Number: 1041031-GP02-30-E3/7 3 Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 3000V Current - Average Rectified (Io): 250mA Voltage - Forward (Vf) (Max) @ If: 3V @ 1A Reverse Recovery Time (trr): 2μs Current - Reverse Leakage @ Vr: 5μA @ 3000V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AL (DO-41) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial

Manufacturer: Vishay
Win Source Part Number: 1041031-GP02-30-E3/73
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 3000V
Current - Average Rectified (Io): 250mA
Voltage - Forward (Vf) (Max) @ If: 3V @ 1A
Reverse Recovery Time (trr): 2μs
Current - Reverse Leakage @ Vr: 5μA @ 3000V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-204AL (DO-41)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
Single Diodes - GP02-30-E3/73GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 3000V 250mA Through Hole DO-204AL (DO-41)

Diode Standard 3000V 250mA Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Diodes - GP02-30-E3/73GITB-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 3000V 250mA Through Hole DO-204AL (DO-41)

Diode Standard 3000V 250mA Through Hole DO-204AL (DO-41)

Buy Now Datasheet
0.25A 3000V Diode and Rectifier - 280-GP02-30-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25A 3000V Diode and Rectifier
280-GP02-30-E3/73
0.25A 3000V Diode and Rectifier 280-GP02-30-E3/73
Rectifier Diode, 1 Element, 0.25A, 3000V V(RRM), Silicon, DO-204AL, ROHS COMPLIANT, PLASTIC, DO-41, 2 PIN Product overview: GP02-30-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25A, 3000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.25A, 3000V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GP02-30-E3/73 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Element, 0.25A, 3000V V(RRM), Silicon, DO-204AL, ROHS COMPLIANT, PLASTIC, DO-41, 2 PIN Product overview: GP02-30-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25A, 3000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.25A, 3000V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GP02-30-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Standard Diode, 250Ma, 3Kv Do-204Al; Repetitive Peak Reverse Voltage Vishay - 76K5869 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 250Ma, 3Kv Do-204Al; Repetitive Peak Reverse Voltage Vishay
76K5869
Standard Diode, 250Ma, 3Kv Do-204Al; Repetitive Peak Reverse Voltage Vishay 76K5869
STANDARD DIODE, 250mA, 3KV DO-204AL; Repetitive Peak Reverse Voltage:3kV; Average Forward Current:250mA; Diode Configuration:Single ; Forward Voltage Max:3V; Reverse Recovery Time:2µs; Forward Surge Current:15A; No. of Pins:2Pins RoHS Compliant: Yes

STANDARD DIODE, 250mA, 3KV DO-204AL; Repetitive Peak Reverse Voltage:3kV; Average Forward Current:250mA; Diode Configuration:Single; Forward Voltage Max:3V; Reverse Recovery Time:2µs; Forward Surge Current:15A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
GP02-30-E3/73
Rectifiers GP02-30-E3/73
Rectifiers 3000V .25A

Rectifiers 3000V .25A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - GP02-30-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
GP02-30-E3/73
Discrete Semiconductor Products - Diodes - Rectifiers GP02-30-E3/73
DIODE GEN PURP 3KV 250MA DO204AL

DIODE GEN PURP 3KV 250MA DO204AL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number 1041031-GP02-30-E3/73 GP02-30-E3/73GICT-ND 280-GP02-30-E3/73 76K5869 GP02-30-E3/73 GP02-30-E3/73
Product Name Diodes, Rectifiers - Single - GP02-30-E3/73 Single Diodes 0.25A 3000V Diode and Rectifier Standard Diode, 250Ma, 3Kv Do-204Al; Repetitive Peak Reverse Voltage Vishay Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 3 volts 3 volts 3 volts
VR 3000 volts
IR 0.0050 mA
trr 2000 ns 2000 ns
Unlock Full Specs
to access all available technical data