Diode Standard 1600V 1A Surface Mount DO-213AB
Diode Standard 1600V 1A Surface Mount DO-213AB
DIODE GEN PURP 1.6KV 1A DO213AB Product overview: GL41YHE3/96 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GL41YHE3/96 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 1.6KV 1A DO213AB
DIODE, FULL REEL; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:1A; Diode Configuration:Single
DIODE GEN PURP 1.6KV 1A DO213AB
Rectifiers 1 Amp 1600 Volt 30 Amp IFSM
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | General Purpose Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | GL41YHE3/96GITR-ND | 280-GL41YHE3/96 | GL41YHE3/96 | 08N9749 | GL41YHE3/96 | GL41YHE3/96 |
| Product Name | Single Diodes | 1.6KV 1A Diode and Rectifier | Single Diodes | Diode, Full Reel; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | ? to 175 C (? to 347 F) | |||
| Package | Tape & Reel (TR) | MELF; DO-213AB, MELF (Glass) | DO-213AB | |||
| RoHS Compliant | RoHS | RoHS | ||||
| VF | 1.2 volts | 1.2 volts | 1.2 volts |