Vishay Intertechnology, Inc. Diodes - Zener - Single - GLL4741A-E3/97 GLL4741A-E3/97

Description
Manufacturer: Vishay Win Source Part Number: 1040993-GLL4741A-E3/ 97 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 5μA @ 8.4V Voltage - Zener (Nom) (Vz): 11V Impedance (Max) (Zzt): 8 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: MELF DO-213AB Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1040993-GLL4741A-E3/ 97 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 5μA @ 8.4V Voltage - Zener (Nom) (Vz): 11V Impedance (Max) (Zzt): 8 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: MELF DO-213AB Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - GLL4741A-E3/97 - 1040993-GLL4741A-E3/97 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - GLL4741A-E3/97
1040993-GLL4741A-E3/97
Diodes - Zener - Single - GLL4741A-E3/97 1040993-GLL4741A-E3/97
Manufacturer: Vishay Win Source Part Number: 1040993-GLL4741A-E3/ 97 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 5μA @ 8.4V Voltage - Zener (Nom) (Vz): 11V Impedance (Max) (Zzt): 8 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: MELF DO-213AB Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1040993-GLL4741A-E3/97
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 5μA @ 8.4V
Voltage - Zener (Nom) (Vz): 11V
Impedance (Max) (Zzt): 8 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: MELF DO-213AB
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Zener Diodes - GLL4741A-E3/97-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
GLL4741A-E3/97-ND
Single Zener Diodes GLL4741A-E3/97-ND
Zener Diode 11V 1W ±5% Surface Mount MELF DO-213AB

Zener Diode 11V 1W ±5% Surface Mount MELF DO-213AB

Buy Now Datasheet
Zener Diode - 2086-GLL4741A-E3/97 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Zener Diodes 11 Volt 1 Watt 5% Product overview: GLL4741A-E3/97 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-GLL4741A-E3/97 can be used for catalog matching and distributor lookup.

Zener Diodes 11 Volt 1 Watt 5% Product overview: GLL4741A-E3/97 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-GLL4741A-E3/97 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - GLL4741A-E3/97 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
GLL4741A-E3/97
Discrete Semiconductor Products - Diodes - Zener GLL4741A-E3/97
DIODE ZENER 11V 1W MELF

DIODE ZENER 11V 1W MELF

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
GLL4741A-E3/97
Zener Diodes GLL4741A-E3/97
Zener Diodes 11 Volt 1 Watt 5%

Zener Diodes 11 Volt 1 Watt 5%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1040993-GLL4741A-E3/97 GLL4741A-E3/97-ND 2086-GLL4741A-E3/97 GLL4741A-E3/97 GLL4741A-E3/97
Product Name Diodes - Zener - Single - GLL4741A-E3/97 Single Zener Diodes Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Life Cycle Stage Active Active
Package MELF; MELF DO-213AB Tape and Reel MELF; MELF DO-213AB DO-213AB-2
VZ 11 volts 11 volts 11 volts
ZZT 8 ohms 8 ohms 8 ohms
Unlock Full Specs
to access all available technical data