SemiQ Inc. Single Diodes GP3D006A065A

Description
Diode Silicon Carbide Schottky 650V 20A (DC) Through Hole TO-220-2L
Request a Quote Datasheet
Description
Diode Silicon Carbide Schottky 650V 20A (DC) Through Hole TO-220-2L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - GP3D006A065A-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
GP3D006A065A-ND
Single Diodes GP3D006A065A-ND
Diode Silicon Carbide Schottky 650V 20A (DC) Through Hole TO-220-2L

Diode Silicon Carbide Schottky 650V 20A (DC) Through Hole TO-220-2L

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1060972-GP3D006A065A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1060972-GP3D006A065A
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1060972-GP3D006A065A
Win Source Part Number: 1060972-GP3D006A065A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Amp+™ Speed: No Recovery Time > 500mA (Io) Package: Tube Standard Package: 50 Diode Type: Silicon Carbide Schottky Voltage - DC Reverse (Vr) (Max): 650 V Current - Average Rectified (Io): 20A (DC) Voltage - Forward (Vf) (Max) @ If: 1.55 V @ 6 A Current - Reverse Leakage @ Vr: 15 µA @ 650 V Capacitance @ Vr, F: 229pF @ 1V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Mounting Type: Through Hole Package / Case: TO-220-2 Supplier Device Package: TO-220-2L ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: SemiQ Base Product Number: GP3D006

Win Source Part Number: 1060972-GP3D006A065A
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Amp+™
Speed: No Recovery Time > 500mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 650 V
Current - Average Rectified (Io): 20A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.55 V @ 6 A
Current - Reverse Leakage @ Vr: 15 µA @ 650 V
Capacitance @ Vr, F: 229pF @ 1V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Mounting Type: Through Hole
Package / Case: TO-220-2
Supplier Device Package: TO-220-2L
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: SemiQ
Base Product Number: GP3D006

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - GP3D006A065A - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
GP3D006A065A
Discrete Semiconductor Products - Diodes - Rectifiers GP3D006A065A
DIODE SIL CARB 650V 20A TO220-2L

DIODE SIL CARB 650V 20A TO220-2L

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Diodes Schottky Diodes Rectifiers
Product Number GP3D006A065A-ND 1060972-GP3D006A065A GP3D006A065A
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

High-speed switching diode - BAS16WF - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
7 suppliers
Rectifier Diodes, Type SiC-SBD - Model: FDCC10S65A - Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 10 amps
VRRM 650 volts
View Details