Manufacturer: Vishay
Win Source Part Number: 919626-GLL4736A-E3/9
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 6.8 V 1 W ±5% Surface Mount MELF DO-213AB
Package: DO-213AB, MELF
Package: Reel - TR
Mounting: Surface Mount
Family Name: GLL4736
Categories: Discrete Semiconductor Products
Case / Package: MELF DO-213AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Zener Diode 6.8V 1W ±5% Surface Mount MELF DO-213AB
Zener Diode, 6.8V V(Z), 5%, 1W, Silicon, Unidirectional, DO-213AB, ROHS COMPLIANT, PLASTIC, MELF-2 Product overview: GLL4736A-E3/96 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GLL4736A-E3/96 can be used for catalog matching and distributor lookup.
DIODE ZENER 6.8V 1W MELF
Zener Diodes 6.8 Volt 1.0W 5%
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 919626-GLL4736A-E3/96 | GLL4736A-E3/96-ND | 287-GLL4736A-E3/96 | GLL4736A-E3/96 | GLL4736A-E3/96 |
| Product Name | Diodes - Zener - Single - GLL4736A-E3/96 | Single Zener Diodes | 6.8V 1W Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | MELF; MELF DO-213AB | Tape and Reel | MELF; MELF DO-213AB | DO-213AB-2 | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | |
| RoHS Compliant | RoHS | ||||
| VZ | 6.8 volts | 6.8 volts |