RISC Microcontroller, 32-Bit, FLASH, CORTEX-M4 CPU, 48MHz, CMOS, PQCC48
ARM® Cortex®-M4 SAM4L Microcontroller IC 32-Bit Single-Core 48MHz 512KB (512K x 8) FLASH 48-QFN (7x7)
ARM Microcontrollers - MCU QFN,GREEN,IND TEMP,CRYPTO,MRL A
IC MCU 32BIT 512KB FLASH 48QFN
ARM® Cortex®-M4 SAM4L Microcontroller IC 32-Bit Single-Core 48MHz 512KB (512K x 8) FLASH 48-QFN (7x7)
ARM® Cortex®-M4 SAM4L Microcontroller IC 32-Bit Single-Core 48MHz 512KB (512K x 8) FLASH 48-QFN (7x7)
IC MCU 32BIT 512KB FLASH 48QFN
MCU, 32BIT, 48MHZ, QFN-48; Product Range:SAM32 Family SAM 4L Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:512KB; RAM Memory Size:64KB; No. of Pins:48Pins RoHS Compliant: Yes
| Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAM4LC8AA-MU | ATSAM4LC8AA-MU-ND | ATSAM4LC8AA-MU | ATSAM4LC8AA-MU | ATSAM4LC8AA-MU | ATSAM4LC8AA-MU | 23X6435 |
| Product Name | Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 32Bit, 48Mhz, Qfn-48; Product Range Microchip | |
| Data Bus | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | ||
| Life Cycle Stage | Active | Active | Active | ||||
| ROM Type | Flash | Flash | |||||
| Package Type | Other; LCC48 | Other; 48-VFQFN Exposed Pad | Other; 48-VFQFN Exposed Pad | ||||
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz |