ARM® Cortex®-M4 SAM4L Microcontroller IC 32-Bit Single-Core 48MHz 512KB (512K x 8) FLASH 64-QFN (9x9)
Manufacturer: Microchip Technology
Win Source Part Number: 862433-ATSAM4LC8BA-M
Series: SAM4L
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 48MHz 512KB (512K x 8) FLASH 64-QFN (9x9)
Core Processor: ARM® Cortex®-M4
Speed: 48MHz
Package: Tray
Package: 64-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 43
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 7x12b; D/A 1x10b
Oscillator Type: Internal
Supply Voltage: 1.68V ~ 3.6V
Family Name: ATSAM4LC8
Categories: Integrated Circuits (ICs)
Case / Package: 64-QFN (9x9)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 260
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 32BIT 512KB FLASH 64QFN Product overview: ATSAM4LC8BA-MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM4LC8BA-MU can be used for catalog matching and distributor lookup.
IC MCU 32BIT 512KB FLASH 64QFN
MCU, 32BIT, 48MHZ, QFN-64; Product Range:SAM32 Family SAM 4L Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:512KB; RAM Memory Size:64KB; No. of Pins:64Pins RoHS Compliant: Yes
IC MCU 32BIT 512KB FLASH 64QFN
ARM Microcontrollers - MCU QFN,GREEN,IND TEMP,CRYPTO,MRL A
ARM® Cortex®-M4 SAM4L Microcontroller IC 32-Bit Single-Core 48MHz 512KB (512K x 8) FLASH 64-QFN (9x9)
IC MCU 32BIT 512KB FLASH 64QFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAM4LC8BA-MU-ND | 862433-ATSAM4LC8BA-MU | 685-ATSAM4LC8BA-MU | ATSAM4LC8BA-MU | 23X6439 | ATSAM4LC8BA-MU | ATSAM4LC8BA-MU | ATSAM4LC8BA-MU | ATSAM4LC8BA-MU |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - ATSAM4LC8BA-MU | 32-bit 32BIT 512KB Embedded Microcontroller MCU | Microcontrollers | Mcu, 32Bit, 48Mhz, Qfn-64; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | ||
| Bits | Other; A/D 7x12b; D/A 1x10b | ||||||||
| RAM | 64 KB | 512 KB | 64 KB | 64 KB | 64 KB | 64 KB | 64 KB | ||
| ROM | 512 KB |