ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 64-QFN (9x9)
IC MCU 32BIT 1MB FLASH 64QFN
IC MCU 32BIT 1MB FLASH 64QFN
ARM Microcontrollers - MCU QFNGREENIND TEMPMRL A
MCU, 32BIT, 120MHZ, QFN-64; Product Range:SAM32 Family SAM 4S Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:1MB; RAM Memory Size:160KB; No. of Pins:64Pins RoHS Compliant: Yes
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 64-QFN (9x9)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAM4SD16BA-MURTR-ND | ATSAM4SD16BA-MUR | ATSAM4SD16BA-MUR | ATSAM4SD16BA-MUR | 86W6937 | ATSAM4SD16BA-MUR |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU | Mcu, 32Bit, 120Mhz, Qfn-64; Product Range Microchip | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | ||
| Bits | Other; A/D 11x12b; D/A 2x12b | |||||
| RAM | 160 KB | 160 KB | 160 KB | 160 KB | ||
| ROM | 1000 KB |