Manufacturer: Microchip Technology
Win Source Part Number: 769278-ATSAM4LC8CA-C
Series: SAM4L
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M4
Speed: 48MHz
Package: 100-VFBGA
Core Size: 32-Bit
Connectivity: I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 75
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 15x12b, D/A 1x10b
Oscillator Type: Internal
Supply Voltage: 1.68 V ~ 3.6 V
Family Name: ATSAM4LC8CA
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-VFBGA (7x7)
Alternative Parts (Cross-Reference): R5F564MLGDLJ#V1; R5F564MLGDLJ#21; R5F564MJHDLJ#21; R5F564MJHDLJ#V1;
ECCN: 5A992.c
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
IC MCU 32BIT 512KB FLSH 100VFBGA Product overview: ATSAM4LC8CA-CFU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM4LC8CA-CFU can be used for catalog matching and distributor lookup.
ARM® Cortex®-M4 SAM4L Microcontroller IC 32-Bit Single-Core 48MHz 512KB (512K x 8) FLASH 100-VFBGA (7x7)
ARM Microcontrollers - MCU BGA,GREEN,IND TEMP,CRYPTO,MRL A
IC MCU 32BIT 512KB FLSH 100VFBGA
ARM® Cortex®-M4 SAM4L Microcontroller IC 32-Bit Single-Core 48MHz 512KB (512K x 8) FLASH 100-VFBGA (7x7)
MCU, 32BIT, 48MHZ, VFBGA-100; Product Range:SAM32 Family SAM 4L Series Microcontrollers; Device Core:ARM Cortex-M4; Data Bus Width:32bit; Operating Frequency Max:48MHz; Program Memory Size:512KB; No. of Pins:100Pins RoHS Compliant: Yes
IC MCU 32BIT 512KB FLSH 100VFBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 769278-ATSAM4LC8CA-CFU | 685-ATSAM4LC8CA-CFU | ATSAM4LC8CA-CFU-ND | ATSAM4LC8CA-CFU | ATSAM4LC8CA-CFU | ATSAM4LC8CA-CFU | 23X6444 | ATSAM4LC8CA-CFU |
| Product Name | Embedded - Embedded - Microcontrollers - ATSAM4LC8CA-CFU | 32-bit 32BIT 512KB Embedded Microcontroller MCU | Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Mcu, 32Bit, 48Mhz, Vfbga-100; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | ||
| RAM | 512 KB | 64 KB | 64 KB | 64 KB | 64 KB | |||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | |||||
| Supply Voltage | 1.68 to 3.6 volts | 1.68 to 3.6 volts | 1.68 to 3.6 volts | 3.6 volts |