ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 128KB (128K x 8) FLASH 100-TFBGA (9x9)
MCU, 32BIT, 120MHZ, TFBGA-100; Product Range:SAM32 Family SAM 4S Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:128KB; RAM Memory Size:64KB; No. of Pins:100Pins RoHS Compliant: Yes
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 128KB (128K x 8) FLASH 100-TFBGA (9x9)
IC MCU 32BIT 128KB FLSH 100TFBGA
ARM Microcontrollers - MCU 100BGA, GREEN, IND TEMP, MRL A,128K FLASH,64K SRAM
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAM4S2CA-CU-ND | 33AC1746 | ATSAM4S2CA-CU | ATSAM4S2CA-CU | ATSAM4S2CA-CU |
| Product Name | Microcontrollers | Mcu, 32Bit, 120Mhz, Tfbga-100; Product Range Microchip | Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | ||
| Bits | Other; A/D 16x12b; D/A 2x12b | ||||
| RAM | 64 KB | 64 KB | 64 KB | ||
| ROM | 128 KB |