Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - ATSAMA5D36A-CUR ATSAMA5D36A-CUR

Description
Manufacturer: Microchip Technology Win Source Part Number: 769286-ATSAMA5D36A-C UR Series: SAMA5D3 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-A5 Speed: 536MHz Package: 324-LFBGA Core Size: 32-Bit Connectivity: CAN, EBI/EMI, Ethernet, I2C, Memory Card, SPI, SSC, UART/USART, USB Peripherals: DMA, LCD, POR, PWM, WDT Number of I/O: 160 Program Memory Size: 160KB (160K x 8) Program Memory Type: ROM RAM Size: 128K x 8 Data Converters: A/D 12x12b Oscillator Type: Internal Supply Voltage: 1.65 V ~ 3.6 V Family Name: ATSAMA5D36A Categories: Integrated Circuits (ICs) Manufacturer Package: 324-LFBGA (15x15) Alternative Parts (Cross-Reference): SPC5748GHK0AMMN6; SPC5748GK1MMN6; SPC5748GBK0AMMN6; SPC5747CK0AVMN6R; Introduction Date: October 15, 2013 ECCN: 5A992.c Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 769286-ATSAMA5D36A-C UR Series: SAMA5D3 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-A5 Speed: 536MHz Package: 324-LFBGA Core Size: 32-Bit Connectivity: CAN, EBI/EMI, Ethernet, I2C, Memory Card, SPI, SSC, UART/USART, USB Peripherals: DMA, LCD, POR, PWM, WDT Number of I/O: 160 Program Memory Size: 160KB (160K x 8) Program Memory Type: ROM RAM Size: 128K x 8 Data Converters: A/D 12x12b Oscillator Type: Internal Supply Voltage: 1.65 V ~ 3.6 V Family Name: ATSAMA5D36A Categories: Integrated Circuits (ICs) Manufacturer Package: 324-LFBGA (15x15) Alternative Parts (Cross-Reference): SPC5748GHK0AMMN6; SPC5748GK1MMN6; SPC5748GBK0AMMN6; SPC5747CK0AVMN6R; Introduction Date: October 15, 2013 ECCN: 5A992.c Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATSAMA5D36A-CUR - 769286-ATSAMA5D36A-CUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATSAMA5D36A-CUR
769286-ATSAMA5D36A-CUR
Embedded - Embedded - Microcontrollers - ATSAMA5D36A-CUR 769286-ATSAMA5D36A-CUR
Manufacturer: Microchip Technology Win Source Part Number: 769286-ATSAMA5D36A-C UR Series: SAMA5D3 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-A5 Speed: 536MHz Package: 324-LFBGA Core Size: 32-Bit Connectivity: CAN, EBI/EMI, Ethernet, I2C, Memory Card, SPI, SSC, UART/USART, USB Peripherals: DMA, LCD, POR, PWM, WDT Number of I/O: 160 Program Memory Size: 160KB (160K x 8) Program Memory Type: ROM RAM Size: 128K x 8 Data Converters: A/D 12x12b Oscillator Type: Internal Supply Voltage: 1.65 V ~ 3.6 V Family Name: ATSAMA5D36A Categories: Integrated Circuits (ICs) Manufacturer Package: 324-LFBGA (15x15) Alternative Parts (Cross-Reference): SPC5748GHK0AMMN6; SPC5748GK1MMN6; SPC5748GBK0AMMN6; SPC5747CK0AVMN6R; Introduction Date: October 15, 2013 ECCN: 5A992.c Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 769286-ATSAMA5D36A-CUR
Series: SAMA5D3
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-A5
Speed: 536MHz
Package: 324-LFBGA
Core Size: 32-Bit
Connectivity: CAN, EBI/EMI, Ethernet, I2C, Memory Card, SPI, SSC, UART/USART, USB
Peripherals: DMA, LCD, POR, PWM, WDT
Number of I/O: 160
Program Memory Size: 160KB (160K x 8)
Program Memory Type: ROM
RAM Size: 128K x 8
Data Converters: A/D 12x12b
Oscillator Type: Internal
Supply Voltage: 1.65 V ~ 3.6 V
Family Name: ATSAMA5D36A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 324-LFBGA (15x15)
Alternative Parts (Cross-Reference): SPC5748GHK0AMMN6; SPC5748GK1MMN6; SPC5748GBK0AMMN6; SPC5747CK0AVMN6R;
Introduction Date: October 15, 2013
ECCN: 5A992.c
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microprocessors - ATSAMA5D36A-CUR - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
ATSAMA5D36A-CUR
Microprocessors ATSAMA5D36A-CUR
IC MCU 32BIT 160KB ROM 324LFBGA

IC MCU 32BIT 160KB ROM 324LFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 769286-ATSAMA5D36A-CUR ATSAMA5D36A-CUR
Product Name Embedded - Embedded - Microcontrollers - ATSAMA5D36A-CUR Microprocessors
Data Bus 32 Bit
Clock Speed 536 MHz 536 MHz
RAM 160 KB
ROM Type ROM; ROM
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - AFE4110B000YS - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 8 MHz
View Details
2 suppliers
Microcontrollers - C505L4EMCCFXUMA1 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
2 suppliers
Microcontrollers - 2306893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Embedded - Embedded - Microcontrollers - ADUCM330WDCPZ - 911053-ADUCM330WDCPZ - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 16.38 MHz
RAM 96 KB
View Details
2 suppliers