IC MCU 32BIT 128KB FLASH 64WLCSP
ARM Microcontrollers - MCU WLCSP,GREEN,IND TEMP,MRL A,T&R
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 128KB (128K x 8) FLASH 64-WLCSP (3.32x3.32)
IC MCU 32BIT 128KB FLASH 64WLCSP
| Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAM4S2BA-UUR | ATSAM4S2BA-UUR | ATSAM4S2BA-UUR | ATSAM4S2BA-UUR |
| Product Name | Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 120 MHz | 120 MHz | ||
| RAM | 64 KB | 64 KB | ||
| I/O Ports | 47 |