ARM® Cortex®-M4 SAM4E Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 144-LFBGA (10x10)
ARM® Cortex®-M4 SAM4E Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 144-LFBGA (10x10)
ARM® Cortex®-M4 SAM4E Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 144-LFBGA (10x10)
IC MCU 32BIT 1MB FLASH 144LFBGA
ARM® Cortex®-M4 SAM4E Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 144-LFBGA (10x10)
IC MCU 32BIT 1MB FLASH 144LFBGA
IC MCU 32BIT 1MB FLASH 144LFBGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAM4E16EB-CNRTR-ND | ATSAM4E16EB-CNR | ATSAM4E16EB-CNR | ATSAM4E16EB-CNR | ATSAM4E16EB-CNR |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | |
| Bits | Other; A/D 16x12b; D/A 2x12b | ||||
| RAM | 128 KB | 128 KB | 128 KB | 128 KB | |
| ROM | 1000 KB |