IC MCU 32BIT 1MB FLASH 176LQFP
ARM Microcontrollers - MCU 176LQFP, Green, IND TEMP A, CRYPTO, MRL
IC MCU 32BIT 1MB FLASH 176LQFP
ARM® Cortex®-M4/M4F SAM4CP Microcontroller IC 32-Bit Dual-Core 120MHz 1MB (1M x 8) FLASH 176-LQFP (24x24)
| Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAM4CP16C-AHU-Y | ATSAM4CP16C-AHU-Y | ATSAM4CP16C-AHU-Y | ATSAM4CP16C-AHU-Y |
| Product Name | Embedded - Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit; 32-Bit Dual-Core | 32 Bit | 32 Bit; 32-Bit Dual-Core | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 120 MHz | 120 MHz | ||
| RAM | 152 KB | 152 KB | ||
| ROM Type | Flash; FLASH |