Microchip Technology, Inc. Microcontrollers ATSAM4C8CB-AUTR

Description
IC MCU 32BIT 512KB FLASH 100LQFP
Request a Quote Datasheet
Description
IC MCU 32BIT 512KB FLASH 100LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 150-ATSAM4C8CB-AUTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
150-ATSAM4C8CB-AUTR-ND
Microcontrollers 150-ATSAM4C8CB-AUTR-ND
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Buy Now Datasheet
Microcontrollers - ATSAM4C8CB-AUTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAM4C8CB-AUTR
Microcontrollers ATSAM4C8CB-AUTR
ARM® Cortex®-M4 SAM4C Microcontroller IC 32-Bit Dual-Core 120MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4 SAM4C Microcontroller IC 32-Bit Dual-Core 120MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAM4C8CB-AUTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAM4C8CB-AUTR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAM4C8CB-AUTR
TQFP, GREEN, IND TEMP, CRYPTO, M

TQFP, GREEN, IND TEMP, CRYPTO, M

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 150-ATSAM4C8CB-AUTR-ND ATSAM4C8CB-AUTR ATSAM4C8CB-AUTR
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Dual-Core
Clock Speed 120 MHz 120 MHz 120 MHz
Bits Other; A/D 8x10b SAR
RAM 128 KB 128 KB 128 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
 - 8501002YC - Rochester Electronics
Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Rochester Active
Package Type QFP; Other; CQFP68
View Details
Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details