ARM® Cortex®-M4 SAM4L Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-QFN (9x9)
ARM Microcontrollers - MCU QFN,GREEN,IND TEMP CRYPTO MRL A
IC MCU 32BIT 256KB FLASH 64QFN
MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 48MHZ, QFN-64; Product Range:SAM32 Family SAM 4L Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:256KB; RAM Memory Size:32KB RoHS Compliant: Yes
ARM® Cortex®-M4 SAM4L Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-QFN (9x9)
IC MCU 32BIT 256KB FLASH 64QFN
IC MCU 32BIT 256KB FLASH 64QFN
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAM4LC4BA-MU-ND | ATSAM4LC4BA-MU | ATSAM4LC4BA-MU | 69W7994 | ATSAM4LC4BA-MU | ATSAM4LC4BA-MU | ATSAM4LC4BA-MU |
| Product Name | Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers | Microcontroller Mcu, 32 Bit, Cortex-M4, 48Mhz, Qfn-64; Product Range Microchip | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | ||
| Bits | Other; A/D 7x12b; D/A 1x10b | ||||||
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | 32 KB | ||
| ROM | 256 KB |