RISC Microcontroller, 32-Bit, FLASH, CORTEX-M4 CPU, 48MHz, CMOS, PBGA100
ARM® Cortex®-M4 SAM4L Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 100-VFBGA (7x7)
ARM® Cortex®-M4 SAM4L Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 100-VFBGA (7x7)
IC MCU 32BIT 128KB FLSH 100VFBGA
ARM® Cortex®-M4 SAM4L Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 100-VFBGA (7x7)
ARM® Cortex®-M4 SAM4L Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 100-VFBGA (7x7)
IC MCU 32BIT 128KB FLSH 100VFBGA
ARM Microcontrollers - MCU BGA Green, IND TEMP, MRL A
MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 48MHZ, VFBGA-100; Product Range:SAM32 Family SAM 4L Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:128KB; RAM Memory Size:32KB RoHS Compliant: Yes
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAM4LS2CA-CFU | ATSAM4LS2CA-CFU-ND | ATSAM4LS2CA-CFU | ATSAM4LS2CA-CFU | ATSAM4LS2CA-CFU | ATSAM4LS2CA-CFU | 69W8010 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontroller Mcu, 32 Bit, Cortex-M4, 48Mhz, Vfbga-100; Product Range Microchip | |
| Data Bus | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | |
| Life Cycle Stage | Active | Active | Active | ||||
| ROM Type | Flash | Flash | Flash; FLASH | ||||
| Package Type | BGA; Other; BGA100 | Other; 100-VFBGA | BGA; Other; 100-VFBGA | BGA; Other; 100-VFBGA | |||
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz |