The ATSAM4SA16CA-CFU is a 32-bit ARM Cortex-M4 microcontroller from the SAM4S series, operating at a maximum speed of 120 MHz. It features 1024 Kbytes of embedded Flash memory and 160 Kbytes of SRAM, making it suitable for a variety of applications. The microcontroller supports a wide range of peripherals, including a full-speed USB device port, multiple USARTs, UARTs, TWIs, SPIs, and an I2S interface. It also includes advanced features such as a 12-bit ADC, a 12-bit DAC, and various timers for PWM and motor control. The device is designed for low power consumption, offering three software-selectable low-power modes: Sleep, Wait, and Backup, with consumption as low as 1 µA in Backup mode. It operates within a voltage range of 1.62V to 3.6V and is pin-to-pin compatible with other SAM3 and SAM4 series microcontrollers, facilitating easy integration into existing designs. The ATSAM4SA16CA-CFU is suitable for industrial control, consumer electronics, and PC peripherals, making it a versatile choice for engineers looking for a robust microcontroller solution.
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-VFBGA (7x7)
IC MCU 32BIT 1MB FLASH 100VFBGA
IC MCU 32BIT 1MB FLASH 100VFBGA
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-VFBGA (7x7)
ARM Microcontrollers - MCU CBGAGREENIND TEMPMRL A
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAM4SA16CA-CFU-ND | ATSAM4SA16CA-CFU | ATSAM4SA16CA-CFU | ATSAM4SA16CA-CFU | ATSAM4SA16CA-CFU |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | ||
| Bits | Other; A/D 16x12b; D/A 2x12b | ||||
| RAM | 160 KB | 160 KB | 160 KB | ||
| ROM | 1000 KB |