Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MICROCONTROLLERS (MCU)
MICROCHIP TECHNOLOGY, INC.
ATSAMA5D27C-CU -- MICROPROCESSORS
Microchip Technology, Inc.
Microprocessors
ATSAMA5D27C-CU
Description
IC MCU 32BIT EXT MEM 289LFBGA
ODG (Origin Data Global)
Done
Datasheet
Description
IC MCU 32BIT EXT MEM 289LFBGA
Datasheet
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Microprocessors
ATSAMA5D27C-CU
Microprocessors
ATSAMA5D27C-CU
IC MCU 32BIT EXT MEM 289LFBGA
IC MCU 32BIT EXT MEM 289LFBGA
Supplier's Site
Datasheet
Technical Specifications
ODG (Origin Data Global)
Product Category
Microcontrollers (MCU)
Product Number
ATSAMA5D27C-CU
Product Name
Microprocessors
Clock Speed
500 MHz
Unlock Full Specs
to access all available technical data
Similar Products
Infineon Technologies AG
Integrated Circuits (ICs) - Embedded - Microcontrollers
CG7679AAT
Specs
Life Cycle Stage
Last Shipments; Last Time Buy
View Details
3
suppliers
Rochester Electronics
Embedded - Microcontrollers - Application Specific
39STB04300PBA08C
View Details
RS Components, Ltd.
Microcontrollers
1897513
Specs
Data Bus
8 Bit; 8bit
RAM
64 KB
ROM
64 KB
View Details
Texas Instruments
COP8SCR9 8-Bit CMOS Flash Microcontroller with 32k Memory, 1 k RAM, Virtual EEPROM, and 4.17V to 4.5V Browno
COP8SCR9HVA8/NOPB
Specs
Data Bus
8 Bit
ROM Type
EEPROM; Flash
View Details
7
suppliers