Microchip Technology, Inc. Embedded - Embedded - Microprocessors - ATSAMA5D44A-CU ATSAMA5D44A-CU

Description
Manufacturer: Microchip Technology Win Source Part Number: 806497-ATSAMA5D44A-C U Packaging: Tray Core Processor: ARM Cortex -A5 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 600MHz Co-Processors/DSP: Multimedia; NEON SIMD RAM Controllers: LPDDR, LPDDR2, DDR2 Graphics Acceleration: Yes Display & Interface Controllers: LCD, Touchscreen Ethernet: 10/100Mbps (1) USB: USB 2.0 (3) Voltage - I/O: 1.2V, 1.8V, 3.3V Security Features: AES, SHA, TDES, TRNG Additional Interfaces: EBI, I2C, MMC/SD/SDIO, SPI, SSC, UART, USART Part Status: Obsolete (End Of Life) Supplier Device Package: 361-TFBGA (16x16) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 361-TFBGA Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 84 MSL Level: 3 (168 Hours) Part Number Series: ATSAMA5D44
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 806497-ATSAMA5D44A-C U Packaging: Tray Core Processor: ARM Cortex -A5 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 600MHz Co-Processors/DSP: Multimedia; NEON SIMD RAM Controllers: LPDDR, LPDDR2, DDR2 Graphics Acceleration: Yes Display & Interface Controllers: LCD, Touchscreen Ethernet: 10/100Mbps (1) USB: USB 2.0 (3) Voltage - I/O: 1.2V, 1.8V, 3.3V Security Features: AES, SHA, TDES, TRNG Additional Interfaces: EBI, I2C, MMC/SD/SDIO, SPI, SSC, UART, USART Part Status: Obsolete (End Of Life) Supplier Device Package: 361-TFBGA (16x16) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 361-TFBGA Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 84 MSL Level: 3 (168 Hours) Part Number Series: ATSAMA5D44
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - ATSAMA5D44A-CU - 806497-ATSAMA5D44A-CU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - ATSAMA5D44A-CU
806497-ATSAMA5D44A-CU
Embedded - Embedded - Microprocessors - ATSAMA5D44A-CU 806497-ATSAMA5D44A-CU
Manufacturer: Microchip Technology Win Source Part Number: 806497-ATSAMA5D44A-C U Packaging: Tray Core Processor: ARM Cortex -A5 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 600MHz Co-Processors/DSP: Multimedia; NEON SIMD RAM Controllers: LPDDR, LPDDR2, DDR2 Graphics Acceleration: Yes Display & Interface Controllers: LCD, Touchscreen Ethernet: 10/100Mbps (1) USB: USB 2.0 (3) Voltage - I/O: 1.2V, 1.8V, 3.3V Security Features: AES, SHA, TDES, TRNG Additional Interfaces: EBI, I2C, MMC/SD/SDIO, SPI, SSC, UART, USART Part Status: Obsolete (End Of Life) Supplier Device Package: 361-TFBGA (16x16) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 361-TFBGA Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 84 MSL Level: 3 (168 Hours) Part Number Series: ATSAMA5D44

Manufacturer: Microchip Technology
Win Source Part Number: 806497-ATSAMA5D44A-CU
Packaging: Tray
Core Processor: ARM Cortex -A5
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 600MHz
Co-Processors/DSP: Multimedia; NEON SIMD
RAM Controllers: LPDDR, LPDDR2, DDR2
Graphics Acceleration: Yes
Display & Interface Controllers: LCD, Touchscreen
Ethernet: 10/100Mbps (1)
USB: USB 2.0 (3)
Voltage - I/O: 1.2V, 1.8V, 3.3V
Security Features: AES, SHA, TDES, TRNG
Additional Interfaces: EBI, I2C, MMC/SD/SDIO, SPI, SSC, UART, USART
Part Status: Obsolete (End Of Life)
Supplier Device Package: 361-TFBGA (16x16)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 361-TFBGA
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 84
MSL Level: 3 (168 Hours)
Part Number Series: ATSAMA5D44

Buy Now
Microprocessors - ATSAMA5D44A-CU - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
ATSAMA5D44A-CU
Microprocessors ATSAMA5D44A-CU
IC MCU 32BIT 128KB ROM 361TFBGA

IC MCU 32BIT 128KB ROM 361TFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 806497-ATSAMA5D44A-CU ATSAMA5D44A-CU
Product Name Embedded - Embedded - Microprocessors - ATSAMA5D44A-CU Microprocessors
Data Bus 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7034BCPZ-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details
Microcontrollers - CG7830AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
Microcontrollers - C0P8SGE528M8CLB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details