ARM® Cortex®-M4 SAM4E Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 144-LFBGA (10x10)
IC MCU 32BIT 512KB FLSH 144LFBGA Product overview: ATSAM4E8EA-CU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM4E8EA-CU can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: SAM4E
Package: Tray
Product Status: Active
Core Processor: ARM® Cortex®-M4
Core Size: 32-Bit Single-Core
Speed: 120MHz
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
IC MCU 32BIT 512KB FLSH 144LFBGA
ARM® Cortex®-M4 SAM4E Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 144-LFBGA (10x10)
ARM Microcontrollers - MCU LFBGAGREENIND TEMPMRL A
IC MCU 32BIT 512KB FLSH 144LFBGA
IC MCU 32BIT 512KB FLSH 144LFBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAM4E8EA-CU-ND | 685-ATSAM4E8EA-CU | ATSAM4E8EA-CU | ATSAM4E8EA-CU | ATSAM4E8EA-CU | ATSAM4E8EA-CU | ATSAM4E8EA-CU | |
| Product Name | Microcontrollers | 32-bit 32BIT 512KB Embedded Microcontroller MCU | Integrated Circuits (ICs) Embedded Microcontrollers | Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | 120 MHz | 120 MHz | ||
| Bits | Other; A/D 16x12b; D/A 2x12b | |||||||
| RAM | 128 KB | 128 KB | 128 KB | 128 KB | 128 KB | |||
| ROM | 512 KB |