The ATSAM4LS2AA-AUR is a 32-bit ARM Cortex-M4 microcontroller from the SAM4L series, designed for low power consumption and high performance. It operates at frequencies up to 48MHz and features picoPower technology, allowing active current consumption as low as 90OºA/MHz. The device supports various power-saving modes, including WAIT and RETENTION modes, which provide fast wake-up capabilities and very low power consumption of 3OºA and 1.5OºA, respectively. This microcontroller includes 128KB of embedded Flash memory and 32KB of SRAM, making it suitable for a range of applications. It offers a variety of peripherals, including a USB 2.0 device and embedded host, an LCD controller, multiple USART interfaces, and an advanced encryption system (AES) for secure data handling. The ATSAM4LS2AA-AUR is packaged in a 48-lead TQFP format and operates within an industrial temperature range of -40°C to 85°C. This microcontroller is ideal for applications requiring efficient power management and a rich set of features.
ARM® Cortex®-M4 SAM4L Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-TQFP (7x7)
ARM® Cortex®-M4 SAM4L Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-TQFP (7x7)
ARM® Cortex®-M4 SAM4L Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-TQFP (7x7)
ARM® Cortex®-M4 SAM4L Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-TQFP (7x7)
IC MCU 32BIT 128KB FLASH 48TQFP
MCU, 32BIT, 48MHZ, TQFP-48; Product Range:SAM32 Family SAM 4L Series Microcontrollers; Device Core:ARM Cortex-M4; Data Bus Width:32bit; Operating Frequency Max:48MHz; Program Memory Size:128KB; No. of Pins:48Pins RoHS Compliant: Yes
IC MCU 32BIT 128KB FLASH 48TQFP
ARM Microcontrollers - MCU TQFP, Green, IND TEMP, CRYPTO, MRL A
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAM4LS2AA-AURCT-ND | ATSAM4LS2AA-AUR | ATSAM4LS2AA-AUR | 69W8001 | ATSAM4LS2AA-AUR | ATSAM4LS2AA-AUR |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 32Bit, 48Mhz, Tqfp-48; Product Range Microchip | Embedded - Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | ||
| Bits | Other; A/D 3x12b; D/A 1x10b | |||||
| RAM | 32 KB | 32 KB | 32 KB | |||
| ROM | 128 KB |