The ATSAM4S4CA-CU is a 32-bit microcontroller based on the ARM Cortex-M4 architecture, operating at a frequency of 120 MHz. It features 256 KB of Flash memory and 160 KB of SRAM, providing a balance of performance and memory density suitable for various applications. The microcontroller supports a rich set of peripherals, including a 16-channel 12-bit ADC, two 12-bit DACs, and multiple communication interfaces such as USB, SPI, and I²C. Designed for low power consumption, the ATSAM4S4CA-CU achieves 180 µA/MHz in dynamic mode and as low as 1 µA in backup mode with the Real-Time Clock active. It includes advanced safety and security features, such as hardware code protection and a unique 128-bit ID for software confidentiality. The device is compatible with other members of the SAM4S series, allowing for easy migration within the product family. It is available in a 100-pin TFBGA package, making it suitable for compact designs. The microcontroller is ideal for applications in consumer goods, industrial control, medical devices, and wireless networking.
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 100-TFBGA (9x9)
IC MCU 32BIT 256KB FLSH 100TFBGA
IC MCU 32BIT 256KB FLSH 100TFBGA
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 100-TFBGA (9x9)
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 100-TFBGA (9x9)
IC MCU 32BIT 256KB FLSH 100TFBGA
ARM Microcontrollers - MCU BGA GREEN IND
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAM4S4CA-CU-ND | ATSAM4S4CA-CU | ATSAM4S4CA-CU | ATSAM4S4CA-CU | ATSAM4S4CA-CU | ATSAM4S4CA-CU |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | ||
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | ||
| Bits | Other; A/D 16x12b; D/A 2x12b | |||||
| RAM | 64 KB | 64 KB | 64 KB | 64 KB | ||
| ROM | 256 KB |