The ATSAM4S4BA-AN is a 32-bit microcontroller based on the ARM Cortex-M4 processor, operating at a frequency of 120 MHz. It features 256 KB of Flash memory and 64 KB of SRAM, making it suitable for applications requiring moderate memory capacity. The microcontroller is designed for low power consumption, achieving 180 µA/MHz in dynamic mode and as low as 1 µA in back-up mode with the Real-Time Clock running. It includes a rich set of peripherals for connectivity and control, such as a 16-channel 12-bit ADC, 2-channel 12-bit DAC, multiple timers, and various communication interfaces including USB, SPI, and I²C. The device also supports advanced safety and security features, including hardware code protection and a unique 128-bit ID for software confidentiality. The ATSAM4S4BA-AN is available in a 64-pin LQFP package, facilitating integration into compact designs. It is compatible with other devices in the SAM4S series, allowing for easy migration within the product family. This microcontroller is suitable for a wide range of applications, including consumer goods, industrial control, and medical devices.
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
IC MCU 32BIT 256KB FLASH 64LQFP Product overview: ATSAM4S4BA-AN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM4S4BA-AN can be used for catalog matching and distributor lookup.
IC MCU 32BIT 256KB FLASH 64LQFP
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
IC MCU 32BIT 256KB FLASH 64LQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAM4S4BA-AN-ND | 685-ATSAM4S4BA-AN | ATSAM4S4BA-AN | ATSAM4S4BA-AN | ATSAM4S4BA-AN |
| Product Name | Microcontrollers | 32-bit 32BIT 256KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | ||
| Bits | Other; A/D 11x12b; D/A 2x12b | ||||
| RAM | 64 KB | 64 KB | 64 KB | 64 KB | |
| ROM | 256 KB |