Microchip Technology, Inc. ATSAM4S2C

Description
Microchip's ARM®-based SAM4S2C microcontroller builds on the high-performance 32-bit Cortex®-M4 core. The SAM4S2C features: Maximum operating speed of 120MHz 128KB of flash memory and 64KB of SRAM 1.62V to 3.6V supply Power consumption of 180uA/MHz in dynamic mode, below 25uA in RAM retention mode and 1uA at 1.8V in back-up mode with the RTC running External bus interface supports SRAM, PSRAM, NOR Flash, LCD module and NAND Flash Extensive peripheral set for connectivity, system control and analog interfacing Native support for Microchip QTouch capacitive touch technology for implementation of buttons, sliders and wheels Pin-to-pin compatible with Microchip SAM7S, SAM3N, SAM4N and SAM3S MCUs Parallel Input/Output (IO) data capture mode Additional Features ARM Cortex-M4 running at up to 120 MHz Memory Protection Unit (MPU) DSP Instructions, Thumb®-2 instruction set 128 Kbytes embedded Flash, ECC, Security Bit and Lock Bits 64 Kbytes embedded SRAM 16 Kbytes ROM with embedded boot loader routines (UART, USB) and IAP routines 8-bit Static Memory Controller (SMC): SRAM, PSRAM, NOR and NAND Flash support External Bus Interface - 8-bit data, 4 chip selects, 24-bit address Embedded voltage regulator for single-supply operation Power-on-Reset (POR), Brown-out Detector (BOD) and Dual Watchdog for Safe Operation Quartz or ceramic resonator oscillators: 3 to 20 MHz with clock failure detection and 32.768 kHz for RTT or system clock RTC with Gregorian and Persian Calendar Mode, Waveform Generation in Backup mode RTC counter calibration circuitry compensates for 32.768 kHz crystal frequency inaccuracy Slow clock internal RC oscillator as permanent low-power mode device clock High-precision 8/12 MHz factory-trimmed internal RC oscillator with 4 MHz default frequency for device startup, in-application trimming access for frequency adjustment Two PLL up to 240 MHz for Device Clock and for USB Temperature Sensor Low-power tamper detection on two inputs, anti-tampering by immediate clear of general-purpose backup registers (GPBR) 22 Peripheral DMA Controllers Sleep, Wait and Backup modes; consumption down to 1 μA in Backup mode 100-lead LQFP, 14 x 14 mm, pitch 0.5 mm 100-lead TFBGA, 9 x 9 mm, pitch 0.8 mm 100-lead VFBGA, 7 x 7 mm, pitch 0.65 mm Revision A - Industrial (-40° C to +85° C), Revision B -(-40° C to +105° C) USB 2.0 Device: 12 Mbps, 2668 byte FIFO, up to 8 bidirectional Endpoints, on-chip transceiver Up to two USARTs with ISO7816, IrDA®, RS-485, SPI, Manchester and Modem Mode Two 2-wire UARTs Up to two 2-Wire Interface modules (I2C-compatible), one SPI, one Serial Synchronous Controller (I2S), one high-speed Multimedia Card Interface (SDIO/SD Card/MMC) Two 3-channel 16-bit Timer Counters with capture, waveform, compare and PWM mode, Quadrature decoder logic and 2-bit Gray up/down counter for stepper motor 4-channel 16-bit PWM with complementary output, fault input, 12-bit dead time generator counter for motor control 32-bit Real-time Timer and RTC with calendar, alarm and 32 kHz trimming features 256-bit General Purpose Backup Registers (GPBR) 32-bit Cyclic Redundancy Check Calculation Unit (CRCCU) for data integrity check of off-/on-chip memories 79 I/O Lines with external interrupt capability (edge or level sensitivity), debouncing, glitch filtering and on-die series resistor termination Three 32-bit Parallel Input/Output Controllers, Peripheral DMA-assisted Parallel Capture mode 16-channel, 1Msps ADC with differential input mode and programmable gain stage and auto calibration One 2-channel 12-bit 1Msps DAC One Analog Comparator with flexible input selection, selectable input hysteresis Serial Wire/JTAG Debug Port(SWJ-DP) Debug access to all memories and registers in the system, including Cortex-M4 register bank when the core is running, halted, or held in reset. Serial Wire Debug Port (SW-DP) and Serial Wire JTAG Debug Port (SWJ-DP) debug access. Flash Patch and Breakpoint (FPB) unit for implementing breakpoints and code patches. Data Watchpoint and Trace (DWT) unit for implementing watchpoints, data tracing, and system profiling. Instrumentation Trace Macrocell (ITM) for support of printf style debugging. IEEE1149.1 JTAG Boundary-scan on all digital pins. ASF-Atmel software Framework – SAM software development framework Integrated in the Atmel Studio IDE with a graphical user interface or available as standalone for GCC, IAR compilers. DMA support, Interrupt handlers Driver support USB, TCP/IP, Wi-Fi and Bluetooth, Numerous USB classes, DHCP and Wi-Fi encryption Stacks RTOS integration, FreeRTOS is a core component
Datasheet
Description
Microchip's ARM®-based SAM4S2C microcontroller builds on the high-performance 32-bit Cortex®-M4 core. The SAM4S2C features: Maximum operating speed of 120MHz 128KB of flash memory and 64KB of SRAM 1.62V to 3.6V supply Power consumption of 180uA/MHz in dynamic mode, below 25uA in RAM retention mode and 1uA at 1.8V in back-up mode with the RTC running External bus interface supports SRAM, PSRAM, NOR Flash, LCD module and NAND Flash Extensive peripheral set for connectivity, system control and analog interfacing Native support for Microchip QTouch capacitive touch technology for implementation of buttons, sliders and wheels Pin-to-pin compatible with Microchip SAM7S, SAM3N, SAM4N and SAM3S MCUs Parallel Input/Output (IO) data capture mode Additional Features ARM Cortex-M4 running at up to 120 MHz Memory Protection Unit (MPU) DSP Instructions, Thumb®-2 instruction set 128 Kbytes embedded Flash, ECC, Security Bit and Lock Bits 64 Kbytes embedded SRAM 16 Kbytes ROM with embedded boot loader routines (UART, USB) and IAP routines 8-bit Static Memory Controller (SMC): SRAM, PSRAM, NOR and NAND Flash support External Bus Interface - 8-bit data, 4 chip selects, 24-bit address Embedded voltage regulator for single-supply operation Power-on-Reset (POR), Brown-out Detector (BOD) and Dual Watchdog for Safe Operation Quartz or ceramic resonator oscillators: 3 to 20 MHz with clock failure detection and 32.768 kHz for RTT or system clock RTC with Gregorian and Persian Calendar Mode, Waveform Generation in Backup mode RTC counter calibration circuitry compensates for 32.768 kHz crystal frequency inaccuracy Slow clock internal RC oscillator as permanent low-power mode device clock High-precision 8/12 MHz factory-trimmed internal RC oscillator with 4 MHz default frequency for device startup, in-application trimming access for frequency adjustment Two PLL up to 240 MHz for Device Clock and for USB Temperature Sensor Low-power tamper detection on two inputs, anti-tampering by immediate clear of general-purpose backup registers (GPBR) 22 Peripheral DMA Controllers Sleep, Wait and Backup modes; consumption down to 1 μA in Backup mode 100-lead LQFP, 14 x 14 mm, pitch 0.5 mm 100-lead TFBGA, 9 x 9 mm, pitch 0.8 mm 100-lead VFBGA, 7 x 7 mm, pitch 0.65 mm Revision A - Industrial (-40° C to +85° C), Revision B -(-40° C to +105° C) USB 2.0 Device: 12 Mbps, 2668 byte FIFO, up to 8 bidirectional Endpoints, on-chip transceiver Up to two USARTs with ISO7816, IrDA®, RS-485, SPI, Manchester and Modem Mode Two 2-wire UARTs Up to two 2-Wire Interface modules (I2C-compatible), one SPI, one Serial Synchronous Controller (I2S), one high-speed Multimedia Card Interface (SDIO/SD Card/MMC) Two 3-channel 16-bit Timer Counters with capture, waveform, compare and PWM mode, Quadrature decoder logic and 2-bit Gray up/down counter for stepper motor 4-channel 16-bit PWM with complementary output, fault input, 12-bit dead time generator counter for motor control 32-bit Real-time Timer and RTC with calendar, alarm and 32 kHz trimming features 256-bit General Purpose Backup Registers (GPBR) 32-bit Cyclic Redundancy Check Calculation Unit (CRCCU) for data integrity check of off-/on-chip memories 79 I/O Lines with external interrupt capability (edge or level sensitivity), debouncing, glitch filtering and on-die series resistor termination Three 32-bit Parallel Input/Output Controllers, Peripheral DMA-assisted Parallel Capture mode 16-channel, 1Msps ADC with differential input mode and programmable gain stage and auto calibration One 2-channel 12-bit 1Msps DAC One Analog Comparator with flexible input selection, selectable input hysteresis Serial Wire/JTAG Debug Port(SWJ-DP) Debug access to all memories and registers in the system, including Cortex-M4 register bank when the core is running, halted, or held in reset. Serial Wire Debug Port (SW-DP) and Serial Wire JTAG Debug Port (SWJ-DP) debug access. Flash Patch and Breakpoint (FPB) unit for implementing breakpoints and code patches. Data Watchpoint and Trace (DWT) unit for implementing watchpoints, data tracing, and system profiling. Instrumentation Trace Macrocell (ITM) for support of printf style debugging. IEEE1149.1 JTAG Boundary-scan on all digital pins. ASF-Atmel software Framework – SAM software development framework Integrated in the Atmel Studio IDE with a graphical user interface or available as standalone for GCC, IAR compilers. DMA support, Interrupt handlers Driver support USB, TCP/IP, Wi-Fi and Bluetooth, Numerous USB classes, DHCP and Wi-Fi encryption Stacks RTOS integration, FreeRTOS is a core component
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ATSAM4S2C - Microchip Technology, Inc.
Chandler, AZ, United States
Microchip's ARM®-based SAM4S2C microcontroller builds on the high-performance 32-bit Cortex®-M4 core. The SAM4S2C features: Maximum operating speed of 120MHz 128KB of flash memory and 64KB of SRAM 1.62V to 3.6V supply Power consumption of 180uA/MHz in dynamic mode, below 25uA in RAM retention mode and 1uA at 1.8V in back-up mode with the RTC running External bus interface supports SRAM, PSRAM, NOR Flash, LCD module and NAND Flash Extensive peripheral set for connectivity, system control and analog interfacing Native support for Microchip QTouch capacitive touch technology for implementation of buttons, sliders and wheels Pin-to-pin compatible with Microchip SAM7S, SAM3N, SAM4N and SAM3S MCUs Parallel Input/Output (IO) data capture mode Additional Features ARM Cortex-M4 running at up to 120 MHz Memory Protection Unit (MPU) DSP Instructions, Thumb®-2 instruction set 128 Kbytes embedded Flash, ECC, Security Bit and Lock Bits 64 Kbytes embedded SRAM 16 Kbytes ROM with embedded boot loader routines (UART, USB) and IAP routines 8-bit Static Memory Controller (SMC): SRAM, PSRAM, NOR and NAND Flash support External Bus Interface - 8-bit data, 4 chip selects, 24-bit address Embedded voltage regulator for single-supply operation Power-on-Reset (POR), Brown-out Detector (BOD) and Dual Watchdog for Safe Operation Quartz or ceramic resonator oscillators: 3 to 20 MHz with clock failure detection and 32.768 kHz for RTT or system clock RTC with Gregorian and Persian Calendar Mode, Waveform Generation in Backup mode RTC counter calibration circuitry compensates for 32.768 kHz crystal frequency inaccuracy Slow clock internal RC oscillator as permanent low-power mode device clock High-precision 8/12 MHz factory-trimmed internal RC oscillator with 4 MHz default frequency for device startup, in-application trimming access for frequency adjustment Two PLL up to 240 MHz for Device Clock and for USB Temperature Sensor Low-power tamper detection on two inputs, anti-tampering by immediate clear of general-purpose backup registers (GPBR) 22 Peripheral DMA Controllers Sleep, Wait and Backup modes; consumption down to 1 μA in Backup mode 100-lead LQFP, 14 x 14 mm, pitch 0.5 mm 100-lead TFBGA, 9 x 9 mm, pitch 0.8 mm 100-lead VFBGA, 7 x 7 mm, pitch 0.65 mm Revision A - Industrial (-40° C to +85° C), Revision B -(-40° C to +105° C) USB 2.0 Device: 12 Mbps, 2668 byte FIFO, up to 8 bidirectional Endpoints, on-chip transceiver Up to two USARTs with ISO7816, IrDA®, RS-485, SPI, Manchester and Modem Mode Two 2-wire UARTs Up to two 2-Wire Interface modules (I2C-compatible), one SPI, one Serial Synchronous Controller (I2S), one high-speed Multimedia Card Interface (SDIO/SD Card/MMC) Two 3-channel 16-bit Timer Counters with capture, waveform, compare and PWM mode, Quadrature decoder logic and 2-bit Gray up/down counter for stepper motor 4-channel 16-bit PWM with complementary output, fault input, 12-bit dead time generator counter for motor control 32-bit Real-time Timer and RTC with calendar, alarm and 32 kHz trimming features 256-bit General Purpose Backup Registers (GPBR) 32-bit Cyclic Redundancy Check Calculation Unit (CRCCU) for data integrity check of off-/on-chip memories 79 I/O Lines with external interrupt capability (edge or level sensitivity), debouncing, glitch filtering and on-die series resistor termination Three 32-bit Parallel Input/Output Controllers, Peripheral DMA-assisted Parallel Capture mode 16-channel, 1Msps ADC with differential input mode and programmable gain stage and auto calibration One 2-channel 12-bit 1Msps DAC One Analog Comparator with flexible input selection, selectable input hysteresis Serial Wire/JTAG Debug Port(SWJ-DP) Debug access to all memories and registers in the system, including Cortex-M4 register bank when the core is running, halted, or held in reset. Serial Wire Debug Port (SW-DP) and Serial Wire JTAG Debug Port (SWJ-DP) debug access. Flash Patch and Breakpoint (FPB) unit for implementing breakpoints and code patches. Data Watchpoint and Trace (DWT) unit for implementing watchpoints, data tracing, and system profiling. Instrumentation Trace Macrocell (ITM) for support of printf style debugging. IEEE1149.1 JTAG Boundary-scan on all digital pins. ASF-Atmel software Framework – SAM software development framework Integrated in the Atmel Studio IDE with a graphical user interface or available as standalone for GCC, IAR compilers. DMA support, Interrupt handlers Driver support USB, TCP/IP, Wi-Fi and Bluetooth, Numerous USB classes, DHCP and Wi-Fi encryption Stacks RTOS integration, FreeRTOS is a core component

Microchip's ARM®-based SAM4S2C microcontroller builds on the high-performance 32-bit Cortex®-M4 core.

The SAM4S2C features:

  • Maximum operating speed of 120MHz
  • 128KB of flash memory and 64KB of SRAM
  • 1.62V to 3.6V supply
  • Power consumption of 180uA/MHz in dynamic mode, below 25uA in RAM retention mode and 1uA at 1.8V in back-up mode with the RTC running
  • External bus interface supports SRAM, PSRAM, NOR Flash, LCD module and NAND Flash
  • Extensive peripheral set for connectivity, system control and analog interfacing
  • Native support for Microchip QTouch capacitive touch technology for implementation of buttons, sliders and wheels
  • Pin-to-pin compatible with Microchip SAM7S, SAM3N, SAM4N and SAM3S MCUs
  • Parallel Input/Output (IO) data capture mode

Additional Features

  • ARM Cortex-M4 running at up to 120 MHz
  • Memory Protection Unit (MPU)
  • DSP Instructions, Thumb®-2 instruction set
  • 128 Kbytes embedded Flash, ECC, Security Bit and Lock Bits
  • 64 Kbytes embedded SRAM
  • 16 Kbytes ROM with embedded boot loader routines (UART, USB) and IAP routines
  • 8-bit Static Memory Controller (SMC): SRAM, PSRAM, NOR and NAND Flash support
  • External Bus Interface - 8-bit data, 4 chip selects, 24-bit address
  • Embedded voltage regulator for single-supply operation
  • Power-on-Reset (POR), Brown-out Detector (BOD) and Dual Watchdog for Safe Operation
  • Quartz or ceramic resonator oscillators: 3 to 20 MHz with clock failure detection and 32.768 kHz for RTT or system clock
  • RTC with Gregorian and Persian Calendar Mode, Waveform Generation in Backup mode
  • RTC counter calibration circuitry compensates for 32.768 kHz crystal frequency inaccuracy
  • Slow clock internal RC oscillator as permanent low-power mode device clock
  • High-precision 8/12 MHz factory-trimmed internal RC oscillator with 4 MHz default frequency for device startup, in-application trimming access for frequency adjustment
  • Two PLL up to 240 MHz for Device Clock and for USB
  • Temperature Sensor
  • Low-power tamper detection on two inputs, anti-tampering by immediate clear of general-purpose backup registers (GPBR)
  • 22 Peripheral DMA Controllers
  • Sleep, Wait and Backup modes; consumption down to 1 μA in Backup mode
  • 100-lead LQFP, 14 x 14 mm, pitch 0.5 mm
  • 100-lead TFBGA, 9 x 9 mm, pitch 0.8 mm
  • 100-lead VFBGA, 7 x 7 mm, pitch 0.65 mm
  • Revision A - Industrial (-40° C to +85° C), Revision B -(-40° C to +105° C)
  • USB 2.0 Device: 12 Mbps, 2668 byte FIFO, up to 8 bidirectional Endpoints, on-chip transceiver
  • Up to two USARTs with ISO7816, IrDA®, RS-485, SPI, Manchester and Modem Mode
  • Two 2-wire UARTs
  • Up to two 2-Wire Interface modules (I2C-compatible), one SPI, one Serial Synchronous Controller (I2S), one high-speed Multimedia Card Interface (SDIO/SD Card/MMC)
  • Two 3-channel 16-bit Timer Counters with capture, waveform, compare and PWM mode, Quadrature decoder logic and 2-bit Gray up/down counter for stepper motor
  • 4-channel 16-bit PWM with complementary output, fault input, 12-bit dead time generator counter for motor control
  • 32-bit Real-time Timer and RTC with calendar, alarm and 32 kHz trimming features
  • 256-bit General Purpose Backup Registers (GPBR)
  • 32-bit Cyclic Redundancy Check Calculation Unit (CRCCU) for data integrity check of off-/on-chip memories
  • 79 I/O Lines with external interrupt capability (edge or level sensitivity), debouncing, glitch filtering and on-die series resistor termination
  • Three 32-bit Parallel Input/Output Controllers, Peripheral DMA-assisted Parallel Capture mode
  • 16-channel, 1Msps ADC with differential input mode and programmable gain stage and auto calibration
  • One 2-channel 12-bit 1Msps DAC
  • One Analog Comparator with flexible input selection, selectable input hysteresis
  • Serial Wire/JTAG Debug Port(SWJ-DP)
  • Debug access to all memories and registers in the system, including Cortex-M4 register bank when the core is running, halted, or held in reset.
  • Serial Wire Debug Port (SW-DP) and Serial Wire JTAG Debug Port (SWJ-DP) debug access.
  • Flash Patch and Breakpoint (FPB) unit for implementing breakpoints and code patches.
  • Data Watchpoint and Trace (DWT) unit for implementing watchpoints, data tracing, and system profiling.
  • Instrumentation Trace Macrocell (ITM) for support of printf style debugging.
  • IEEE1149.1 JTAG Boundary-scan on all digital pins.
  • ASF-Atmel software Framework – SAM software development framework
  • Integrated in the Atmel Studio IDE with a graphical user interface or available as standalone for GCC, IAR compilers.
  • DMA support, Interrupt handlers Driver support
  • USB, TCP/IP, Wi-Fi and Bluetooth, Numerous USB classes, DHCP and Wi-Fi encryption Stacks
  • RTOS integration, FreeRTOS is a core component
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number ATSAM4S2C
Clock Speed 120 MHz
Bits Other; 12-bit
Number 15
RAM 64 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC824BS-REEL - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers