Microchip Technology, Inc. 32-bit 32BIT 256KB Embedded Microcontroller MCU ATSAM4LC4CA-AUR

Description
IC MCU 32BIT 256KB FLASH 100TQFP Product overview: ATSAM4LC4CA-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM4LC4CA-AUR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 256KB FLASH 100TQFP Product overview: ATSAM4LC4CA-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM4LC4CA-AUR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-ATSAM4LC4CA-AUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-ATSAM4LC4CA-AUR
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-ATSAM4LC4CA-AUR
IC MCU 32BIT 256KB FLASH 100TQFP Product overview: ATSAM4LC4CA-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM4LC4CA-AUR can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 100TQFP Product overview: ATSAM4LC4CA-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM4LC4CA-AUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ATSAM4LC4CA-AUR - 769276-ATSAM4LC4CA-AUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATSAM4LC4CA-AUR
769276-ATSAM4LC4CA-AUR
Embedded - Embedded - Microcontrollers - ATSAM4LC4CA-AUR 769276-ATSAM4LC4CA-AUR
Manufacturer: Microchip Technology Win Source Part Number: 769276-ATSAM4LC4CA-A UR Series: SAM4L Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M4 Speed: 48MHz Package: 100-TQFP Core Size: 32-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 75 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 15x12b, D/A 1x10b Oscillator Type: Internal Supply Voltage: 1.68 V ~ 3.6 V Family Name: ATSAM4LC4CA Categories: Integrated Circuits (ICs) Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): STM32F100VDT6B; STM32F100VDT6BTR; STM32F100VDT6; MB9AF112NAPMC-G-JNE2 ; Introduction Date: September 21, 2012 ECCN: 5A992.c Country of Origin: Philippines, Taiwan, Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 769276-ATSAM4LC4CA-AUR
Series: SAM4L
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M4
Speed: 48MHz
Package: 100-TQFP
Core Size: 32-Bit
Connectivity: I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 75
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 15x12b, D/A 1x10b
Oscillator Type: Internal
Supply Voltage: 1.68 V ~ 3.6 V
Family Name: ATSAM4LC4CA
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): STM32F100VDT6B; STM32F100VDT6BTR; STM32F100VDT6; MB9AF112NAPMC-G-JNE2;
Introduction Date: September 21, 2012
ECCN: 5A992.c
Country of Origin: Philippines, Taiwan, Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now
Microcontrollers - ATSAM4LC4CA-AURDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAM4LC4CA-AURDKR-ND
Microcontrollers ATSAM4LC4CA-AURDKR-ND
ARM® Cortex®-M4 SAM4L Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 100-TQFP (14x14)

ARM® Cortex®-M4 SAM4L Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - ATSAM4LC4CA-AURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAM4LC4CA-AURTR-ND
Microcontrollers ATSAM4LC4CA-AURTR-ND
ARM® Cortex®-M4 SAM4L Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 100-TQFP (14x14)

ARM® Cortex®-M4 SAM4L Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - ATSAM4LC4CA-AURCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAM4LC4CA-AURCT-ND
Microcontrollers ATSAM4LC4CA-AURCT-ND
ARM® Cortex®-M4 SAM4L Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 100-TQFP (14x14)

ARM® Cortex®-M4 SAM4L Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Mcu, 32Bit, 48Mhz, Tqfp-100; Product Range Microchip - 69W7997 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 48Mhz, Tqfp-100; Product Range Microchip
69W7997
Mcu, 32Bit, 48Mhz, Tqfp-100; Product Range Microchip 69W7997
MCU, 32BIT, 48MHZ, TQFP-100; Product Range:SAM32 Family SAM 4L Series Microcontrollers; Device Core:ARM Cortex-M4; Data Bus Width:32bit; Operating Frequency Max:48MHz; Program Memory Size:256KB; No. of Pins:100Pins RoHS Compliant: Yes

MCU, 32BIT, 48MHZ, TQFP-100; Product Range:SAM32 Family SAM 4L Series Microcontrollers; Device Core:ARM Cortex-M4; Data Bus Width:32bit; Operating Frequency Max:48MHz; Program Memory Size:256KB; No. of Pins:100Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - ATSAM4LC4CA-AUR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATSAM4LC4CA-AUR
Microcontrollers ATSAM4LC4CA-AUR
IC MCU 32BIT 256KB FLASH 100TQFP

IC MCU 32BIT 256KB FLASH 100TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAM4LC4CA-AUR
ARM Microcontrollers - MCU ATSAM4LC4CA-AUR
ARM Microcontrollers - MCU TQFP, Green, IND TEMP, CRYPTO, MRL A

ARM Microcontrollers - MCU TQFP, Green, IND TEMP, CRYPTO, MRL A

Buy Now Datasheet
Microcontrollers - ATSAM4LC4CA-AUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAM4LC4CA-AUR
Microcontrollers ATSAM4LC4CA-AUR
ARM® Cortex®-M4 SAM4L Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 100-TQFP (14x14)

ARM® Cortex®-M4 SAM4L Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - ATSAM4LC4CA-AUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAM4LC4CA-AUR
Embedded - Microcontrollers ATSAM4LC4CA-AUR
IC MCU 32BIT 256KB FLASH 100TQFP

IC MCU 32BIT 256KB FLASH 100TQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ATSAM4LC4CA-AUR 769276-ATSAM4LC4CA-AUR ATSAM4LC4CA-AURDKR-ND 69W7997 ATSAM4LC4CA-AUR ATSAM4LC4CA-AUR ATSAM4LC4CA-AUR ATSAM4LC4CA-AUR
Product Name 32-bit 32BIT 256KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ATSAM4LC4CA-AUR Microcontrollers Mcu, 32Bit, 48Mhz, Tqfp-100; Product Range Microchip Microcontrollers ARM Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 32 KB 256 KB 32 KB 32 KB 32 KB
Supply Voltage 1.68 to 3.6 volts 1.68 to 3.6 volts 1.68 to 3.6 volts 1.68 to 3.6 volts
Serial Interface I2C, SPI, UART, USART, USB SPI; UART; USART; USB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161OLM3VHAFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers
Embedded - Microcontrollers - ADUC824BS-REEL - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers