RISC Microcontroller, 32-Bit, FLASH, CORTEX-M4 CPU, 120MHz, CMOS, PBGA100
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-VFBGA (7x7)
MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 120MHZ, VFBGA-100; Product Range:SAM32 Family SAM 4S Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:1MB; RAM Memory Size:160KB RoHS Compliant: Yes
IC MCU 32BIT 1MB FLASH 100VFBGA
ARM Microcontrollers - MCU CBGAGREENIND TEMPMRL A
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-VFBGA (7x7)
IC MCU 32BIT 1MB FLASH 100VFBGA
| Rochester Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAM4SD16CA-CFU | ATSAM4SD16CA-CFU-ND | 86W6940 | ATSAM4SD16CA-CFU | ATSAM4SD16CA-CFU | ATSAM4SD16CA-CFU | ATSAM4SD16CA-CFU |
| Product Name | Microcontrollers | Microcontroller Mcu, 32 Bit, Cortex-M4, 120Mhz, Vfbga-100; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Life Cycle Stage | Active | Active | Active | ||||
| ROM Type | Flash | Flash | Flash; FLASH | ||||
| Package Type | BGA; Other; BGA100 | Other; 100-VFBGA | BGA; Other; 100-VFBGA | BGA; Other; 100-VFBGA | |||
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz |