ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-VFBGA (7x7)
IC MCU 32BIT 1MB FLASH 100VFBGA
IC MCU 32BIT 1MB FLASH 100VFBGA
MCU, 32BIT, 120MHZ, VFBGA-100; Product Range:SAM32 Family SAM 4S Series Microcontrollers; Device Core:ARM Cortex-M4; Data Bus Width:32bit; Operating Frequency Max:120MHz; Program Memory Size:1MB; No. of Pins:100Pins RoHS Compliant: Yes
ARM Microcontrollers - MCU 100BGA, GREEN, EXT TEMP(105C), MRL B,1024K FLASH,128K SRAM
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-VFBGA (7x7)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAM4S16CB-CFN-ND | ATSAM4S16CB-CFN | ATSAM4S16CB-CFN | 33AC1734 | ATSAM4S16CB-CFN | ATSAM4S16CB-CFN |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 32Bit, 120Mhz, Vfbga-100; Product Range Microchip | ARM Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | ||
| Bits | Other; A/D 16x12b; D/A 2x12b | |||||
| RAM | 128 KB | 128 KB | 128 KB | |||
| ROM | 1000 KB |