ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 64-QFN (9x9)
IC MCU 32BIT 256KB FLASH 64QFN
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 64-QFN (9x9)
MCU, 32BIT, 120MHZ, VQFN-64; Product Range:SAM32 Family SAM 4S Series Microcontrollers; Device Core:ARM Cortex-M4; Data Bus Width:32bit; Operating Frequency Max:120MHz; Program Memory Size:256KB; No. of Pins:64Pins RoHS Compliant: Yes
ARM Microcontrollers - MCU 64QFN,GREEN,EXT TEMP(105C),MRL B T&R,256K FLASH,64K SRAM
IC MCU 32BIT 256KB FLASH 64QFN
IC MCU 32BIT 256KB FLASH 64QFN
| DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAM4S4BB-MNR-TR-ND | ATSAM4S4BB-MNR | ATSAM4S4BB-MNR | 33AC1757 | ATSAM4S4BB-MNR | ATSAM4S4BB-MNR | ATSAM4S4BB-MNR |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Mcu, 32Bit, 120Mhz, Vqfn-64; Product Range Microchip | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | ||
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | 120 MHz | ||
| Bits | Other; A/D 11x12b; D/A 2x12b | ||||||
| RAM | 64 KB | 64 KB | 64 KB | 64 KB | |||
| ROM | 256 KB |