ARM® Cortex®-M4/M4F SAM4C Microcontroller IC 32-Bit Dual-Core 120MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
ARM® Cortex®-M4/M4F SAM4C Microcontroller IC 32-Bit Dual-Core 120MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
IC MCU 32BIT 512KB FLASH 100LQFP
ARM Microcontrollers - MCU LQFP Green IND TEMP
IC MCU 32BIT 512KB FLASH 100LQFP
ARM® Cortex®-M4/M4F SAM4C Microcontroller IC 32-Bit Dual-Core 120MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAM4C8CA-AU-ND | ATSAM4C8CA-AU | ATSAM4C8CA-AU | ATSAM4C8CA-AU | ATSAM4C8CA-AU |
| Product Name | Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Dual-Core | 32 Bit | 32 Bit; 32-Bit Dual-Core | |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | ||
| Bits | Other; A/D 8x10b | ||||
| RAM | 128 KB | 128 KB | 128 KB | ||
| ROM | 512 KB |