ARM® Cortex®-M4 SAM4E Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 144-LFBGA (10x10)
IC MCU 32BIT 1MB FLASH 144LFBGA Product overview: ATSAM4E16EA-CU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM4E16EA-CU can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1020462-ATSAM4E16EA-
Packaging: Tray
Core Processor: ARM Cortex-M4
Number of I/O: 117
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b, D/A 2x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 144-LFBGA (10x10)
Speed(Frequency): 120MHz
Supply Voltage - Operating: 1.62 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 128K x 8
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 184
IC MCU 32BIT 1MB FLASH 144LFBGA
IC MCU 32BIT 1MB FLASH 144LFBGA
ARM® Cortex®-M4 SAM4E Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 144-LFBGA (10x10)
IC MCU 32BIT 1MB FLASH 144LFBGA
ARM Microcontrollers - MCU LFBGAGREENIND TEMPMRL A
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAM4E16EA-CU-ND | 685-ATSAM4E16EA-CU | 1020462-ATSAM4E16EA-CU | ATSAM4E16EA-CU | ATSAM4E16EA-CU | ATSAM4E16EA-CU | ATSAM4E16EA-CU | ATSAM4E16EA-CU |
| Product Name | Microcontrollers | 32-bit 32BIT 1MB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - ATSAM4E16EA-CU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | 120 MHz | 120 MHz | ||
| Bits | Other; A/D 16x12b; D/A 2x12b | |||||||
| RAM | 128 KB | 128 KB | 1000 KB | 128 KB | 128 KB | 128 KB | ||
| ROM | 1000 KB |