ARM® Cortex®-M4 SAM4N Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 100-VFBGA (7x7)
ARM® Cortex®-M4 SAM4N Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 100-VFBGA (7x7)
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M4 CPU, 100MHz, CMOS, PBGA100
IC MCU 32BIT 1MB FLASH 100VFBGA
ARM Microcontrollers - MCU VFBGA, GREEN, IND TEMP, MRL A
ARM® Cortex®-M4 SAM4N Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 100-VFBGA (7x7)
ARM® Cortex®-M4 SAM4N Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 100-VFBGA (7x7)
IC MCU 32BIT 1MB FLASH 100VFBGA
| DigiKey | Rochester Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAM4N16CA-CFU-ND | ATSAM4N16CA-CFU | ATSAM4N16CA-CFU | ATSAM4N16CA-CFU | ATSAM4N16CA-CFU | ATSAM4N16CA-CFU |
| Product Name | Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | |||
| Bits | Other; A/D 17x10b; D/A 1x10b | |||||
| RAM | 80 KB | 80 KB | 80 KB | |||
| ROM | 1000 KB |