ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 128KB (128K x 8) FLASH 64-WLCSP (3.32x3.32)
ARM Microcontrollers - MCU 64WLCSP,GREEN,IND TEMP,MRL B,T&R,128K FLASH,64K SRAM
IC MCU 32BIT 128KB FLASH 64WLCSP
IC MCU 32BIT 128KB FLASH 64WLCSP
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 128KB (128K x 8) FLASH 64-WLCSP (3.32x3.32)
IC MCU 32BIT 128KB FLASH 64WLCSP
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAM4S2BB-UUR-CT-ND | ATSAM4S2BB-UUR | ATSAM4S2BB-UUR | ATSAM4S2BB-UUR | ATSAM4S2BB-UUR | ATSAM4S2BB-UUR |
| Product Name | Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | ||
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | ||
| Bits | Other; A/D 16x12b; D/A 2x12b | |||||
| RAM | 64 KB | 64 KB | 64 KB | 64 KB | ||
| ROM | 128 KB |