Microchip Technology, Inc. Embedded - Embedded - Microprocessors - ATSAMA5D41A-CUR ATSAMA5D41A-CUR

Description
Manufacturer: Microchip Technology Win Source Part Number: 862464-ATSAMA5D41A-C UR Series: SAMA5D4 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-A5 Microprocessor IC series 1 Core, 32-Bit 600MHz 289-LFBGA (14x14) Core Processor: ARM® Cortex®-A5 Speed: 600MHz Package: Reel - TR Package: 289-LFBGA Part Status: Obsolete Family Name: ATSAMA5D41 Categories: Integrated Circuits (ICs) Case / Package: 289-LFBGA (14x14) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 1611-ATSAMA5D41A-CUR DKR, ATSAMA5D41A-CURDKR, 1611-ATSAMA5D41A-CUR DKRINACTIVE, ATSAMA5D41A-CURTR, 1611-ATSAMA5D41A-CUR TR, 1611-ATSAMA5D41A-CUR DKR-ND, ATSAMA5D41A-CUR-ND, ATSAMA5D41A-CURCT, 1611-ATSAMA5D41A-CUR CT, 1611-ATSAMA5D41A-CUR TR-ND, 1611-ATSAMA5D41A-CUR TRINACTIVE
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 862464-ATSAMA5D41A-C UR Series: SAMA5D4 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-A5 Microprocessor IC series 1 Core, 32-Bit 600MHz 289-LFBGA (14x14) Core Processor: ARM® Cortex®-A5 Speed: 600MHz Package: Reel - TR Package: 289-LFBGA Part Status: Obsolete Family Name: ATSAMA5D41 Categories: Integrated Circuits (ICs) Case / Package: 289-LFBGA (14x14) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 1611-ATSAMA5D41A-CUR DKR, ATSAMA5D41A-CURDKR, 1611-ATSAMA5D41A-CUR DKRINACTIVE, ATSAMA5D41A-CURTR, 1611-ATSAMA5D41A-CUR TR, 1611-ATSAMA5D41A-CUR DKR-ND, ATSAMA5D41A-CUR-ND, ATSAMA5D41A-CURCT, 1611-ATSAMA5D41A-CUR CT, 1611-ATSAMA5D41A-CUR TR-ND, 1611-ATSAMA5D41A-CUR TRINACTIVE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - ATSAMA5D41A-CUR - 862464-ATSAMA5D41A-CUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - ATSAMA5D41A-CUR
862464-ATSAMA5D41A-CUR
Embedded - Embedded - Microprocessors - ATSAMA5D41A-CUR 862464-ATSAMA5D41A-CUR
Manufacturer: Microchip Technology Win Source Part Number: 862464-ATSAMA5D41A-C UR Series: SAMA5D4 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-A5 Microprocessor IC series 1 Core, 32-Bit 600MHz 289-LFBGA (14x14) Core Processor: ARM® Cortex®-A5 Speed: 600MHz Package: Reel - TR Package: 289-LFBGA Part Status: Obsolete Family Name: ATSAMA5D41 Categories: Integrated Circuits (ICs) Case / Package: 289-LFBGA (14x14) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 1611-ATSAMA5D41A-CUR DKR, ATSAMA5D41A-CURDKR, 1611-ATSAMA5D41A-CUR DKRINACTIVE, ATSAMA5D41A-CURTR, 1611-ATSAMA5D41A-CUR TR, 1611-ATSAMA5D41A-CUR DKR-ND, ATSAMA5D41A-CUR-ND, ATSAMA5D41A-CURCT, 1611-ATSAMA5D41A-CUR CT, 1611-ATSAMA5D41A-CUR TR-ND, 1611-ATSAMA5D41A-CUR TRINACTIVE

Manufacturer: Microchip Technology
Win Source Part Number: 862464-ATSAMA5D41A-CUR
Series: SAMA5D4
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-A5 Microprocessor IC series 1 Core, 32-Bit 600MHz 289-LFBGA (14x14)
Core Processor: ARM® Cortex®-A5
Speed: 600MHz
Package: Reel - TR
Package: 289-LFBGA
Part Status: Obsolete
Family Name: ATSAMA5D41
Categories: Integrated Circuits (ICs)
Case / Package: 289-LFBGA (14x14)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 1611-ATSAMA5D41A-CURDKR, ATSAMA5D41A-CURDKR, 1611-ATSAMA5D41A-CURDKRINACTIVE, ATSAMA5D41A-CURTR, 1611-ATSAMA5D41A-CURTR, 1611-ATSAMA5D41A-CURDKR-ND, ATSAMA5D41A-CUR-ND, ATSAMA5D41A-CURCT, 1611-ATSAMA5D41A-CURCT, 1611-ATSAMA5D41A-CURTR-ND, 1611-ATSAMA5D41A-CURTRINACTIVE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 862464-ATSAMA5D41A-CUR
Product Name Embedded - Embedded - Microprocessors - ATSAMA5D41A-CUR
Data Bus 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products

16-bit 16BIT Embedded Microcontroller MCU - 685-C165LMHAFXQMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 2 KB
Supply Voltage 4.5 to 5.5 volts
View Details
6 suppliers
Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers