Microchip Technology, Inc. Microcontrollers ATSAM4S8CA-AUR

Description
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Request a Quote
Description
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ATSAM4S8CA-AUR is a 32-bit ARM Cortex-M4 microcontroller from the Atmel | SMART SAM4S series, operating at a maximum speed of 120 MHz. It features up to 2048 Kbytes of Flash memory, with options for dual-bank implementation and cache, alongside 160 Kbytes of SRAM. The microcontroller includes a comprehensive peripheral set, such as a full-speed USB Device port, multiple USARTs, UARTs, TWIs, SPIs, an I2S interface, PWM timers, and a 12-bit ADC and DAC. Designed for low power consumption, the ATSAM4S8CA-AUR supports three software-selectable low-power modes: Sleep, Wait, and Backup, with consumption as low as 1 µA in Backup mode. It is suitable for a variety of applications, including consumer electronics, industrial control, and PC peripherals. The device operates within a voltage range of 1.62V to 3.6V and is pin-to-pin compatible with several other SAM series microcontrollers, facilitating design flexibility.

Datasheet Summary
Powered by GS/AI

The ATSAM4S8CA-AUR is a 32-bit ARM Cortex-M4 microcontroller from the Atmel | SMART SAM4S series, operating at a maximum speed of 120 MHz. It features up to 2048 Kbytes of Flash memory, with options for dual-bank implementation and cache, alongside 160 Kbytes of SRAM. The microcontroller includes a comprehensive peripheral set, such as a full-speed USB Device port, multiple USARTs, UARTs, TWIs, SPIs, an I2S interface, PWM timers, and a 12-bit ADC and DAC. Designed for low power consumption, the ATSAM4S8CA-AUR supports three software-selectable low-power modes: Sleep, Wait, and Backup, with consumption as low as 1 µA in Backup mode. It is suitable for a variety of applications, including consumer electronics, industrial control, and PC peripherals. The device operates within a voltage range of 1.62V to 3.6V and is pin-to-pin compatible with several other SAM series microcontrollers, facilitating design flexibility.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATSAM4S8CA-AURDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAM4S8CA-AURDKR-ND
Microcontrollers ATSAM4S8CA-AURDKR-ND
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - ATSAM4S8CA-AURCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAM4S8CA-AURCT-ND
Microcontrollers ATSAM4S8CA-AURCT-ND
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - ATSAM4S8CA-AURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAM4S8CA-AURTR-ND
Microcontrollers ATSAM4S8CA-AURTR-ND
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ATSAM4S8CA-AUR - 862454-ATSAM4S8CA-AUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATSAM4S8CA-AUR
862454-ATSAM4S8CA-AUR
Embedded - Embedded - Microcontrollers - ATSAM4S8CA-AUR 862454-ATSAM4S8CA-AUR
Manufacturer: Microchip Technology Win Source Part Number: 862454-ATSAM4S8CA-AU R Series: SAM4S Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 120MHz 512KB (512K x 8) FLASH 100-LQFP (14x14) Core Processor: ARM® Cortex®-M4 Speed: 120MHz Package: Reel - TR Package: 100-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: EBI/EMI, I2C, IrDA, Memory Card, SPI, SSC, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 79 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.62V ~ 3.6V Family Name: ATSAM4S8 Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 1611-ATSAM4S8CA-AURT RINACTIVE, ATSAM4S8CA-AURTR, ATSAM4S8CA-AURCT, 1611-ATSAM4S8CA-AURD KR-ND, 1611-ATSAM4S8CA-AURD KR, ATSAM4S8CA-AURDKR, 1611-ATSAM4S8CA-AURT R, 1611-ATSAM4S8CA-AURC T, 1611-ATSAM4S8CA-AURD KRINACTIVE, 1611-ATSAM4S8CA-AURT R-ND

Manufacturer: Microchip Technology
Win Source Part Number: 862454-ATSAM4S8CA-AUR
Series: SAM4S
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 120MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Core Processor: ARM® Cortex®-M4
Speed: 120MHz
Package: Reel - TR
Package: 100-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: EBI/EMI, I2C, IrDA, Memory Card, SPI, SSC, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 79
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.62V ~ 3.6V
Family Name: ATSAM4S8
Categories: Integrated Circuits (ICs)
Case / Package: 100-LQFP (14x14)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 1611-ATSAM4S8CA-AURTRINACTIVE, ATSAM4S8CA-AURTR, ATSAM4S8CA-AURCT, 1611-ATSAM4S8CA-AURDKR-ND, 1611-ATSAM4S8CA-AURDKR, ATSAM4S8CA-AURDKR, 1611-ATSAM4S8CA-AURTR, 1611-ATSAM4S8CA-AURCT, 1611-ATSAM4S8CA-AURDKRINACTIVE, 1611-ATSAM4S8CA-AURTR-ND

Buy Now Datasheet
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-ATSAM4S8CA-AUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-ATSAM4S8CA-AUR
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-ATSAM4S8CA-AUR
IC MCU 32BIT 512KB FLASH 100LQFP Product overview: ATSAM4S8CA-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM4S8CA-AUR can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 100LQFP Product overview: ATSAM4S8CA-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM4S8CA-AUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAM4S8CA-AUR
ARM Microcontrollers - MCU ATSAM4S8CA-AUR
ARM Microcontrollers - MCU LQFP Green, IND TEMP MRL A,T&R

ARM Microcontrollers - MCU LQFP Green, IND TEMP MRL A,T&R

Buy Now
Embedded - Microcontrollers - ATSAM4S8CA-AUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAM4S8CA-AUR
Embedded - Microcontrollers ATSAM4S8CA-AUR
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - ATSAM4S8CA-AUR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATSAM4S8CA-AUR
Microcontrollers ATSAM4S8CA-AUR
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site Datasheet
Mcu, 32Bit, 120Mhz, Lqfp-100; Product Range Microchip - 55W5861 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 120Mhz, Lqfp-100; Product Range Microchip
55W5861
Mcu, 32Bit, 120Mhz, Lqfp-100; Product Range Microchip 55W5861
MCU, 32BIT, 120MHZ, LQFP-100; Product Range:SAM32 Family SAM 4S Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:512KB; RAM Memory Size:128KB; No. of Pins:100Pins RoHS Compliant: Yes

MCU, 32BIT, 120MHZ, LQFP-100; Product Range:SAM32 Family SAM 4S Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:512KB; RAM Memory Size:128KB; No. of Pins:100Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAM4S8CA-AUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAM4S8CA-AUR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAM4S8CA-AUR
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site
Microcontrollers - ATSAM4S8CA-AUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAM4S8CA-AUR
Microcontrollers ATSAM4S8CA-AUR
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
IC MCU 32BIT 512KB FLASH 100LQFP - 536-ATSAM4S8CA-AUR - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 512KB FLASH 100LQFP
536-ATSAM4S8CA-AUR
IC MCU 32BIT 512KB FLASH 100LQFP 536-ATSAM4S8CA-AUR
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATSAM4S8CA-AURDKR-ND 862454-ATSAM4S8CA-AUR 685-ATSAM4S8CA-AUR ATSAM4S8CA-AUR ATSAM4S8CA-AUR ATSAM4S8CA-AUR 55W5861 ATSAM4S8CA-AUR ATSAM4S8CA-AUR 536-ATSAM4S8CA-AUR
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - ATSAM4S8CA-AUR 32-bit 32BIT 512KB Embedded Microcontroller MCU ARM Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Mcu, 32Bit, 120Mhz, Lqfp-100; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers IC MCU 32BIT 512KB FLASH 100LQFP
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
Bits Other; A/D 16x12b; D/A 2x12b
RAM 128 KB 512 KB 128 KB 128 KB 128 KB 128 KB 128 KB 128 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG8185AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details