The ATSAM4S2CB-CFNR is a 32-bit ARM Cortex-M4 microcontroller from the Atmel | SMART SAM4S series, operating at a maximum speed of 120 MHz. It features up to 2048 Kbytes of Flash memory with optional dual-bank implementation and cache, along with 160 Kbytes of SRAM. The microcontroller includes a comprehensive peripheral set, such as a full-speed USB device port, multiple USARTs, UARTs, TWIs, SPIs, an I2S interface, and various timers, including PWM and real-time timers. This device supports low-power operation with three software-selectable modes: Sleep, Wait, and Backup, allowing for consumption as low as 1 µA in Backup mode. It is designed for a wide range of applications, including consumer electronics, industrial control, and PC peripherals, and operates within a voltage range of 1.62V to 3.6V. The ATSAM4S2CB-CFNR is also pin-compatible with several other microcontroller series, facilitating design flexibility.
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 128KB (128K x 8) FLASH 100-VFBGA (7x7)
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 128KB (128K x 8) FLASH 100-VFBGA (7x7)
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 128KB (128K x 8) FLASH 100-VFBGA (7x7)
ARM Microcontrollers - MCU 100VFBGA, GREEN,EXT TEMP(105C), MRL B,128K FLASH,64K SRAM
MCU, 32BIT, 120MHZ, VFBGA-100; Product Range:SAM32 Family SAM 4S Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:128KB; RAM Memory Size:64KB; No. of Pins:100Pins RoHS Compliant: Yes
IC MCU 32BIT 128KB FLSH 100VFBGA
IC MCU 32BIT 128KB FLSH 100VFBGA
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAM4S2CB-CFNR-TR-ND | ATSAM4S2CB-CFNR | ATSAM4S2CB-CFNR | 33AC1750 | ATSAM4S2CB-CFNR | ATSAM4S2CB-CFNR |
| Product Name | Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Mcu, 32Bit, 120Mhz, Vfbga-100; Product Range Microchip | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | ||
| Bits | Other; A/D 16x12b; D/A 2x12b | |||||
| RAM | 64 KB | 64 KB | 64 KB | 64 KB | ||
| ROM | 128 KB |