Microchip Technology, Inc. Microcontrollers ATSAM4S4CA-CUR

Description
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 100-TFBGA (9x9)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 100-TFBGA (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 150-ATSAM4S4CA-CURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
150-ATSAM4S4CA-CURTR-ND
Microcontrollers 150-ATSAM4S4CA-CURTR-ND
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 100-TFBGA (9x9)

ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 100-TFBGA (9x9)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAM4S4CA-CUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAM4S4CA-CUR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAM4S4CA-CUR
IC MCU 32BIT 256KB FLSH 100TFBGA

IC MCU 32BIT 256KB FLSH 100TFBGA

Supplier's Site
Embedded - Microcontrollers - ATSAM4S4CA-CUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAM4S4CA-CUR
Embedded - Microcontrollers ATSAM4S4CA-CUR
IC MCU 32BIT 256KB FLSH 100TFBGA

IC MCU 32BIT 256KB FLSH 100TFBGA

Supplier's Site Datasheet
Mcu, 32Bit, 120Mhz, Tfbga-100; Product Range Microchip - 51AH8111 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 120Mhz, Tfbga-100; Product Range Microchip
51AH8111
Mcu, 32Bit, 120Mhz, Tfbga-100; Product Range Microchip 51AH8111
MCU, 32BIT, 120MHZ, TFBGA-100; Product Range:SAM32 Family SAM 4S Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:256KB; RAM Memory Size:64KB; No. of Pins:100Pins RoHS Compliant: Yes

MCU, 32BIT, 120MHZ, TFBGA-100; Product Range:SAM32 Family SAM 4S Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:256KB; RAM Memory Size:64KB; No. of Pins:100Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - ATSAM4S4CA-CUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAM4S4CA-CUR
Microcontrollers ATSAM4S4CA-CUR
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 100-TFBGA (9x9)

ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 100-TFBGA (9x9)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 150-ATSAM4S4CA-CURTR-ND ATSAM4S4CA-CUR ATSAM4S4CA-CUR 51AH8111 ATSAM4S4CA-CUR
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Mcu, 32Bit, 120Mhz, Tfbga-100; Product Range Microchip Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz
Bits Other; A/D 16x12b; D/A 2x12b
RAM 64 KB 64 KB 64 KB 64 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1502EM - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Embedded - Embedded - Microcontrollers - COP8SAB720N9B - 050422-COP8SAB720N9B - Win Source Electronics
Specs
Data Bus 8 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 10 MHz
View Details
2 suppliers
Microcontrollers - 2306893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details