ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 64-LQFP (10x10)
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 64-LQFP (10x10)
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 64-LQFP (10x10)
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 64-LQFP (10x10)
IC MCU 32BIT 1MB FLASH 64LQFP
MCU, 32BIT, 120MHZ, LQFP-64; Product Range:SAM32 Family SAM 4S Series Microcontrollers; Device Core:ARM Cortex-M4; Data Bus Width:32bit; Operating Frequency Max:120MHz; Program Memory Size:1MB; No. of Pins:64Pins RoHS Compliant: Yes
IC MCU 32BIT 1MB FLASH 64LQFP
ARM Microcontrollers - MCU 64LQFP,GREEN,EXT TEMP(105C),MRL B,T&R,1024K FLASH,160K SRAM
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAM4SA16BB-ANR-DKR-ND | ATSAM4SA16BB-ANR | ATSAM4SA16BB-ANR | 33AC1701 | ATSAM4SA16BB-ANR | ATSAM4SA16BB-ANR |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 32Bit, 120Mhz, Lqfp-64; Product Range Microchip | Embedded - Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | ||
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | ||
| Bits | Other; A/D 11x12b; D/A 2x12b | |||||
| RAM | 160 KB | 160 KB | 160 KB | |||
| ROM | 1000 KB |