Microchip Technology, Inc. 32-bit 32BIT 256KB Embedded Microcontroller MCU ATSAM4S4BB-AN

Description
IC MCU 32BIT 256KB FLASH 64LQFP Product overview: ATSAM4S4BB-AN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM4S4BB-AN can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MCU 32BIT 256KB FLASH 64LQFP Product overview: ATSAM4S4BB-AN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM4S4BB-AN can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ATSAM4S4BB-AN is a 32-bit ARM Cortex-M4 microcontroller from the SAM4S series, operating at a maximum speed of 120 MHz. It features 256 Kbytes of embedded Flash memory and 64 Kbytes of SRAM, making it suitable for a variety of applications. The microcontroller includes a comprehensive peripheral set, such as a full-speed USB device port, multiple USARTs, UARTs, TWIs, SPIs, and a high-speed Multimedia Card Interface. It also supports advanced functionalities like a 12-bit ADC, a 12-bit DAC, and various timers, including PWM capabilities. Designed for low power consumption, the ATSAM4S4BB-AN offers three software-selectable low-power modes: Sleep, Wait, and Backup, with consumption as low as 1 µA in Backup mode. The device operates within a voltage range of 1.62V to 3.6V and is pin-to-pin compatible with other SAM3 and SAM4 series microcontrollers, facilitating easy integration into existing designs. This microcontroller is well-suited for applications in consumer electronics, industrial control, and PC peripherals.

Datasheet Summary
Powered by GS/AI

The ATSAM4S4BB-AN is a 32-bit ARM Cortex-M4 microcontroller from the SAM4S series, operating at a maximum speed of 120 MHz. It features 256 Kbytes of embedded Flash memory and 64 Kbytes of SRAM, making it suitable for a variety of applications. The microcontroller includes a comprehensive peripheral set, such as a full-speed USB device port, multiple USARTs, UARTs, TWIs, SPIs, and a high-speed Multimedia Card Interface. It also supports advanced functionalities like a 12-bit ADC, a 12-bit DAC, and various timers, including PWM capabilities. Designed for low power consumption, the ATSAM4S4BB-AN offers three software-selectable low-power modes: Sleep, Wait, and Backup, with consumption as low as 1 µA in Backup mode. The device operates within a voltage range of 1.62V to 3.6V and is pin-to-pin compatible with other SAM3 and SAM4 series microcontrollers, facilitating easy integration into existing designs. This microcontroller is well-suited for applications in consumer electronics, industrial control, and PC peripherals.

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-ATSAM4S4BB-AN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-ATSAM4S4BB-AN
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-ATSAM4S4BB-AN
IC MCU 32BIT 256KB FLASH 64LQFP Product overview: ATSAM4S4BB-AN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM4S4BB-AN can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 64LQFP Product overview: ATSAM4S4BB-AN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM4S4BB-AN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATSAM4S4BB-AN-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAM4S4BB-AN-ND
Microcontrollers ATSAM4S4BB-AN-ND
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ATSAM4S4BB-AN - 862451-ATSAM4S4BB-AN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATSAM4S4BB-AN
862451-ATSAM4S4BB-AN
Embedded - Embedded - Microcontrollers - ATSAM4S4BB-AN 862451-ATSAM4S4BB-AN
Manufacturer: Microchip Technology Win Source Part Number: 862451-ATSAM4S4BB-AN Series: SAM4S Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 120MHz 256KB (256K x 8) FLASH 64-LQFP (10x10) Core Processor: ARM® Cortex®-M4 Speed: 120MHz Package: Tray Package: 64-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, Memory Card, SPI, SSC, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 47 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 11x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.62V ~ 3.6V Family Name: ATSAM4S4 Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (10x10) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 862451-ATSAM4S4BB-AN
Series: SAM4S
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 120MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
Core Processor: ARM® Cortex®-M4
Speed: 120MHz
Package: Tray
Package: 64-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, IrDA, Memory Card, SPI, SSC, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 47
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 11x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.62V ~ 3.6V
Family Name: ATSAM4S4
Categories: Integrated Circuits (ICs)
Case / Package: 64-LQFP (10x10)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAM4S4BB-AN
ARM Microcontrollers - MCU ATSAM4S4BB-AN
ARM Microcontrollers - MCU LQFP,GREEN,IND TEMP,MRL B

ARM Microcontrollers - MCU LQFP,GREEN,IND TEMP,MRL B

Buy Now
Mcu, 32Bit, 120Mhz, Lqfp-64; Product Range Microchip - 23AC2498 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 120Mhz, Lqfp-64; Product Range Microchip
23AC2498
Mcu, 32Bit, 120Mhz, Lqfp-64; Product Range Microchip 23AC2498
MCU, 32BIT, 120MHZ, LQFP-64; Product Range:SAM32 Family SAM 4S Series Microcontrollers; Device Core:ARM Cortex-M4; Data Bus Width:32bit; Operating Frequency Max:120MHz; Program Memory Size:256KB; No. of Pins:64Pins RoHS Compliant: Yes

MCU, 32BIT, 120MHZ, LQFP-64; Product Range:SAM32 Family SAM 4S Series Microcontrollers; Device Core:ARM Cortex-M4; Data Bus Width:32bit; Operating Frequency Max:120MHz; Program Memory Size:256KB; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - ATSAM4S4BB-AN - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATSAM4S4BB-AN
Microcontrollers ATSAM4S4BB-AN
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - ATSAM4S4BB-AN - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAM4S4BB-AN
Embedded - Microcontrollers ATSAM4S4BB-AN
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAM4S4BB-AN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAM4S4BB-AN
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAM4S4BB-AN
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Supplier's Site
Microcontrollers - ATSAM4S4BB-AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAM4S4BB-AN
Microcontrollers ATSAM4S4BB-AN
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
IC MCU 32BIT 256KB FLASH 64LQFP - 536-ATSAM4S4BB-AN - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 256KB FLASH 64LQFP
536-ATSAM4S4BB-AN
IC MCU 32BIT 256KB FLASH 64LQFP 536-ATSAM4S4BB-AN
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ATSAM4S4BB-AN ATSAM4S4BB-AN-ND 862451-ATSAM4S4BB-AN ATSAM4S4BB-AN 23AC2498 ATSAM4S4BB-AN ATSAM4S4BB-AN ATSAM4S4BB-AN ATSAM4S4BB-AN 536-ATSAM4S4BB-AN
Product Name 32-bit 32BIT 256KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - ATSAM4S4BB-AN ARM Microcontrollers - MCU Mcu, 32Bit, 120Mhz, Lqfp-64; Product Range Microchip Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers IC MCU 32BIT 256KB FLASH 64LQFP
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz 50 MHz
RAM 64 KB 64 KB 256 KB 64 KB 64 KB 64 KB 64 KB
Supply Voltage 1.62 to 3.6 volts 1.62 to 3.6 volts 1.62 to 3.6 volts 1.62 to 3.6 volts 3.6 volts 1.2 volts
Package Type Other; Tray LFQP; Other; 64-LQFP QFP; Other; 64-LQFP (10x10) QFP; Other; 64-LQFP Other; 64-LQFP QFP; Other; 64-LQFP QFP; Other; 64-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 685-2904DM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
4 suppliers
Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
 - C167CSL16M3VCAFXQLA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
2 suppliers