ARM® Cortex®-M3 SAM3X Microcontroller IC 32-Bit Single-Core 84MHz 256KB (256K x 8) FLASH 100-TFBGA (9x9)
MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 84MHZ, LFBGA-100; Product Range:SAM32 Family SAM 3X Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:84MHz; Program Memory Size:256KB; RAM Memory Size:64KB RoHS Compliant: Yes
IC MCU 32BIT 256KB FLSH 100TFBGA
ARM® Cortex®-M3 SAM3X Microcontroller IC 32-Bit Single-Core 84MHz 256KB (256K x 8) FLASH 100-TFBGA (9x9)
ARM Microcontrollers - MCU BGA100, GREEN, IND TEMP, MRL A
IC MCU 32BIT 256KB FLSH 100TFBGA
IC MCU 32BIT 256KB FLSH 100TFBGA
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAM3X4CA-CU-ND | 92T0810 | ATSAM3X4CA-CU | ATSAM3X4CA-CU | ATSAM3X4CA-CU | ATSAM3X4CA-CU | ATSAM3X4CA-CU |
| Product Name | Microcontrollers | Microcontroller Mcu, 32 Bit, Cortex-M3, 84Mhz, Lfbga-100; Product Range Microchip | Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 84 MHz | 84 MHz | 84 MHz | 84 MHz | 84 MHz | ||
| Bits | Other; A/D 16x12b; D/A 2x12b | ||||||
| RAM | 64 KB | 64 KB | 64 KB | 64 KB | 64 KB | ||
| ROM | 256 KB |