Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - ATSAM4N8CA-AUR ATSAM4N8CA-AUR

Description
Manufacturer: Microchip Technology Win Source Part Number: 862442-ATSAM4N8CA-AU R Series: SAM4N Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 100MHz 512KB (512K x 8) FLASH 100-LQFP (14x14) Core Processor: ARM® Cortex®-M4 Speed: 100MHz Package: Reel - TR Package: 100-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 79 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 17x10b; D/A 1x10b Oscillator Type: Internal Supply Voltage: 1.62V ~ 3.6V Family Name: ATSAM4N8 Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 1611-ATSAM4N8CA-AURT RINACTIVE, 1611-ATSAM4N8CA-AURT R-ND, 1611-ATSAM4N8CA-AURC T, ATSAM4N8CA-AURTR, 1611-ATSAM4N8CA-AURD KR-ND, ATSAM4N8CA-AURDKR, 1611-ATSAM4N8CA-AURD KR, 1611-ATSAM4N8CA-AURD KRINACTIVE, ATSAM4N8CA-AURCT, 1611-ATSAM4N8CA-AURT R
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 862442-ATSAM4N8CA-AU R Series: SAM4N Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 100MHz 512KB (512K x 8) FLASH 100-LQFP (14x14) Core Processor: ARM® Cortex®-M4 Speed: 100MHz Package: Reel - TR Package: 100-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 79 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 17x10b; D/A 1x10b Oscillator Type: Internal Supply Voltage: 1.62V ~ 3.6V Family Name: ATSAM4N8 Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 1611-ATSAM4N8CA-AURT RINACTIVE, 1611-ATSAM4N8CA-AURT R-ND, 1611-ATSAM4N8CA-AURC T, ATSAM4N8CA-AURTR, 1611-ATSAM4N8CA-AURD KR-ND, ATSAM4N8CA-AURDKR, 1611-ATSAM4N8CA-AURD KR, 1611-ATSAM4N8CA-AURD KRINACTIVE, ATSAM4N8CA-AURCT, 1611-ATSAM4N8CA-AURT R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATSAM4N8CA-AUR - 862442-ATSAM4N8CA-AUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATSAM4N8CA-AUR
862442-ATSAM4N8CA-AUR
Embedded - Embedded - Microcontrollers - ATSAM4N8CA-AUR 862442-ATSAM4N8CA-AUR
Manufacturer: Microchip Technology Win Source Part Number: 862442-ATSAM4N8CA-AU R Series: SAM4N Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 100MHz 512KB (512K x 8) FLASH 100-LQFP (14x14) Core Processor: ARM® Cortex®-M4 Speed: 100MHz Package: Reel - TR Package: 100-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 79 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 17x10b; D/A 1x10b Oscillator Type: Internal Supply Voltage: 1.62V ~ 3.6V Family Name: ATSAM4N8 Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 1611-ATSAM4N8CA-AURT RINACTIVE, 1611-ATSAM4N8CA-AURT R-ND, 1611-ATSAM4N8CA-AURC T, ATSAM4N8CA-AURTR, 1611-ATSAM4N8CA-AURD KR-ND, ATSAM4N8CA-AURDKR, 1611-ATSAM4N8CA-AURD KR, 1611-ATSAM4N8CA-AURD KRINACTIVE, ATSAM4N8CA-AURCT, 1611-ATSAM4N8CA-AURT R

Manufacturer: Microchip Technology
Win Source Part Number: 862442-ATSAM4N8CA-AUR
Series: SAM4N
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 100MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Core Processor: ARM® Cortex®-M4
Speed: 100MHz
Package: Reel - TR
Package: 100-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 79
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 17x10b; D/A 1x10b
Oscillator Type: Internal
Supply Voltage: 1.62V ~ 3.6V
Family Name: ATSAM4N8
Categories: Integrated Circuits (ICs)
Case / Package: 100-LQFP (14x14)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 1611-ATSAM4N8CA-AURTRINACTIVE, 1611-ATSAM4N8CA-AURTR-ND, 1611-ATSAM4N8CA-AURCT, ATSAM4N8CA-AURTR, 1611-ATSAM4N8CA-AURDKR-ND, ATSAM4N8CA-AURDKR, 1611-ATSAM4N8CA-AURDKR, 1611-ATSAM4N8CA-AURDKRINACTIVE, ATSAM4N8CA-AURCT, 1611-ATSAM4N8CA-AURTR

Buy Now Datasheet
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-ATSAM4N8CA-AUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-ATSAM4N8CA-AUR
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-ATSAM4N8CA-AUR
IC MCU 32BIT 512KB FLASH 100LQFP Product overview: ATSAM4N8CA-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM4N8CA-AUR can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 100LQFP Product overview: ATSAM4N8CA-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM4N8CA-AUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATSAM4N8CA-AURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAM4N8CA-AURTR-ND
Microcontrollers ATSAM4N8CA-AURTR-ND
ARM® Cortex®-M4 SAM4N Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4 SAM4N Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - ATSAM4N8CA-AURDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAM4N8CA-AURDKR-ND
Microcontrollers ATSAM4N8CA-AURDKR-ND
ARM® Cortex®-M4 SAM4N Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4 SAM4N Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - ATSAM4N8CA-AURCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAM4N8CA-AURCT-ND
Microcontrollers ATSAM4N8CA-AURCT-ND
ARM® Cortex®-M4 SAM4N Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4 SAM4N Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAM4N8CA-AUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAM4N8CA-AUR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAM4N8CA-AUR
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site
Microcontrollers - ATSAM4N8CA-AUR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATSAM4N8CA-AUR
Microcontrollers ATSAM4N8CA-AUR
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - ATSAM4N8CA-AUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAM4N8CA-AUR
Microcontrollers ATSAM4N8CA-AUR
ARM® Cortex®-M4 SAM4N Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4 SAM4N Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAM4N8CA-AUR
ARM Microcontrollers - MCU ATSAM4N8CA-AUR
ARM Microcontrollers - MCU LQFP, Green, IND TEMP, MRL A

ARM Microcontrollers - MCU LQFP, Green, IND TEMP, MRL A

Buy Now Datasheet
Embedded - Microcontrollers - ATSAM4N8CA-AUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAM4N8CA-AUR
Embedded - Microcontrollers ATSAM4N8CA-AUR
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 862442-ATSAM4N8CA-AUR 685-ATSAM4N8CA-AUR ATSAM4N8CA-AURTR-ND ATSAM4N8CA-AUR ATSAM4N8CA-AUR ATSAM4N8CA-AUR ATSAM4N8CA-AUR ATSAM4N8CA-AUR
Product Name Embedded - Embedded - Microcontrollers - ATSAM4N8CA-AUR 32-bit 32BIT 512KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
RAM 512 KB 64 KB 64 KB 64 KB 64 KB 64 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 1.62 to 3.6 volts 1.62 to 3.6 volts 1.62 to 3.6 volts 3.6 volts 1.62 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - CC2650F128RHBR - 1159461-CC2650F128RHBR - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Embedded - Microcontrollers - ADUC7030BCPZ-8V - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CL8RMCAKXQMB3 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers