The ATSAM4LS4BA-AU is a 32-bit microcontroller from Quarktwin Technology Ltd., based on the ARM Cortex-M4 architecture, operating at frequencies up to 48MHz. It features 256KB of embedded Flash memory and 32KB of SRAM, making it suitable for a variety of applications requiring efficient processing and memory management. This microcontroller incorporates picoPower technology, allowing for ultra-low power consumption with active current as low as 90µA/MHz. It supports multiple low-power modes, including WAIT and RETENTION modes, which enable fast wake-up times of less than 1.5µs while maintaining RAM and logic retention. The BACKUP mode further reduces power consumption to below 0.9µA. The ATSAM4LS4BA-AU includes a comprehensive set of peripherals, such as a USB 2.0 device and embedded host, a capacitive touch module supporting up to 32 buttons, and various serial communication interfaces like USART, SPI, and I²C. Additionally, it features an advanced encryption system (AES) for secure data handling and a 16-channel ADC for analog signal processing. With a wide operating voltage range of 1.68V to 3.6V and available in multiple package types, including TQFP and QFN, the ATSAM4LS4BA-AU is designed for industrial applications with an operating temperature range of -40°C to 85°C. This microcontroller is well-suited for projects that require a balance of performance, power efficiency, and extensive peripheral support.
ARM® Cortex®-M4 SAM4L Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M4 CPU, 48MHz, CMOS, PQFP64
Manufacturer: Microchip Technology
Win Source Part Number: 912154-ATSAM4LS4BA-A
Series: SAM4L
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)
Core Processor: ARM® Cortex®-M4
Speed: 48MHz
Package: Tray
Package: 64-TQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 48
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 7x12b; D/A 1x10b
Oscillator Type: Internal
Supply Voltage: 1.68V ~ 3.6V
Family Name: ATSAM4LS4
Categories: Integrated Circuits (ICs)
Case / Package: 64-TQFP (10x10)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 32BIT 256KB FLASH 64TQFP Product overview: ATSAM4LS4BA-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM4LS4BA-AU can be used for catalog matching and distributor lookup.
ARM Microcontrollers - MCU TQFP, Green, IND TEMP, CRYPTO, MRL A
IC MCU 32BIT 256KB FLASH 64TQFP
IC MCU 32BIT 256KB FLASH 64TQFP
ARM® Cortex®-M4 SAM4L Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)
MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 48MHZ, TQFP-64; Product Range:SAM32 Family SAM 4L Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:256KB; RAM Memory Size:32KB RoHS Compliant: Yes
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAM4LS4BA-AU-ND | ATSAM4LS4BA-AU | 912154-ATSAM4LS4BA-AU | 685-ATSAM4LS4BA-AU | ATSAM4LS4BA-AU | ATSAM4LS4BA-AU | ATSAM4LS4BA-AU | ATSAM4LS4BA-AU | 69W8016 |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - ATSAM4LS4BA-AU | 32-bit 32BIT 256KB Embedded Microcontroller MCU | ARM Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontroller Mcu, 32 Bit, Cortex-M4, 48Mhz, Tqfp-64; Product Range Microchip | |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | |||
| Bits | Other; A/D 7x12b; D/A 1x10b | ||||||||
| RAM | 32 KB | 256 KB | 32 KB | 32 KB | 32 KB | 32 KB | |||
| ROM | 256 KB |