Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - ATSAM4N16CA-AUR ATSAM4N16CA-AUR

Description
Manufacturer: Microchip Technology Win Source Part Number: 1020478-ATSAM4N16CA- AUR Packaging: Reel - TR Core Processor: ARM Cortex-M4 Number of I/O: 79 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH Data Converters: A/D 17x10b, D/A 1x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LQFP (14x14) Speed(Frequency): 100MHz Supply Voltage - Operating: 1.62 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 80K x 8 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1020478-ATSAM4N16CA- AUR Packaging: Reel - TR Core Processor: ARM Cortex-M4 Number of I/O: 79 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH Data Converters: A/D 17x10b, D/A 1x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LQFP (14x14) Speed(Frequency): 100MHz Supply Voltage - Operating: 1.62 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 80K x 8 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATSAM4N16CA-AUR - 1020478-ATSAM4N16CA-AUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATSAM4N16CA-AUR
1020478-ATSAM4N16CA-AUR
Embedded - Embedded - Microcontrollers - ATSAM4N16CA-AUR 1020478-ATSAM4N16CA-AUR
Manufacturer: Microchip Technology Win Source Part Number: 1020478-ATSAM4N16CA- AUR Packaging: Reel - TR Core Processor: ARM Cortex-M4 Number of I/O: 79 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH Data Converters: A/D 17x10b, D/A 1x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LQFP (14x14) Speed(Frequency): 100MHz Supply Voltage - Operating: 1.62 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 80K x 8 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1020478-ATSAM4N16CA-AUR
Packaging: Reel - TR
Core Processor: ARM Cortex-M4
Number of I/O: 79
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
Data Converters: A/D 17x10b, D/A 1x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-LQFP (14x14)
Speed(Frequency): 100MHz
Supply Voltage - Operating: 1.62 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 80K x 8
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now
32-bit 32BIT 1MB Embedded Microcontroller MCU - 685-ATSAM4N16CA-AUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 1MB Embedded Microcontroller MCU
685-ATSAM4N16CA-AUR
32-bit 32BIT 1MB Embedded Microcontroller MCU 685-ATSAM4N16CA-AUR
IC MCU 32BIT 1MB FLASH 100LQFP Product overview: ATSAM4N16CA-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM4N16CA-AUR can be used for catalog matching and distributor lookup.

IC MCU 32BIT 1MB FLASH 100LQFP Product overview: ATSAM4N16CA-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM4N16CA-AUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATSAM4N16CA-AURDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAM4N16CA-AURDKR-ND
Microcontrollers ATSAM4N16CA-AURDKR-ND
ARM® Cortex®-M4 SAM4N Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4 SAM4N Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - ATSAM4N16CA-AURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAM4N16CA-AURTR-ND
Microcontrollers ATSAM4N16CA-AURTR-ND
ARM® Cortex®-M4 SAM4N Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4 SAM4N Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - ATSAM4N16CA-AURCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAM4N16CA-AURCT-ND
Microcontrollers ATSAM4N16CA-AURCT-ND
ARM® Cortex®-M4 SAM4N Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4 SAM4N Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - ATSAM4N16CA-AUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAM4N16CA-AUR
Embedded - Microcontrollers ATSAM4N16CA-AUR
IC MCU 32BIT 1MB FLASH 100LQFP

IC MCU 32BIT 1MB FLASH 100LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAM4N16CA-AUR
ARM Microcontrollers - MCU ATSAM4N16CA-AUR
ARM Microcontrollers - MCU LQFP, GREEN, INC TEMP, MRL A

ARM Microcontrollers - MCU LQFP, GREEN, INC TEMP, MRL A

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAM4N16CA-AUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAM4N16CA-AUR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAM4N16CA-AUR
IC MCU 32BIT 1MB FLASH 100LQFP

IC MCU 32BIT 1MB FLASH 100LQFP

Supplier's Site
Microcontrollers - ATSAM4N16CA-AUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAM4N16CA-AUR
Microcontrollers ATSAM4N16CA-AUR
ARM® Cortex®-M4 SAM4N Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4 SAM4N Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1020478-ATSAM4N16CA-AUR 685-ATSAM4N16CA-AUR ATSAM4N16CA-AURDKR-ND ATSAM4N16CA-AUR ATSAM4N16CA-AUR ATSAM4N16CA-AUR ATSAM4N16CA-AUR
Product Name Embedded - Embedded - Microcontrollers - ATSAM4N16CA-AUR 32-bit 32BIT 1MB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Life Cycle Stage Active Active Active
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
RAM 1000 KB 80 KB 80 KB 80 KB 80 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

 - 8751H-8/BQA - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
Package Type CDIP; Other; CDIP
View Details
3 suppliers
Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Microcontrollers - C161KLMHABXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 1 KB
View Details
4 suppliers