Microchip Technology, Inc. 32-bit 32BIT 128KB Embedded Microcontroller MCU ATSAM4S2AB-MNR

Description
IC MCU 32BIT 128KB FLASH 48VQFN Product overview: ATSAM4S2AB-MNR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM4S2AB-MNR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 128KB FLASH 48VQFN Product overview: ATSAM4S2AB-MNR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM4S2AB-MNR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-ATSAM4S2AB-MNR
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-ATSAM4S2AB-MNR
IC MCU 32BIT 128KB FLASH 48VQFN Product overview: ATSAM4S2AB-MNR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM4S2AB-MNR can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLASH 48VQFN Product overview: ATSAM4S2AB-MNR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM4S2AB-MNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1089961-ATSAM4S2AB-MNR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1089961-ATSAM4S2AB-MNR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1089961-ATSAM4S2AB-MNR
Win Source Part Number: 1089961-ATSAM4S2AB-M NR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: SAM4S Core Processor: ARM® Cortex®-M4 Speed: 120MHz Package: Tape & Reel Standard Package: 3,500 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, Memory Card, SPI, SSC, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 34 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 8x12b Oscillator Type: Internal Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 1.62V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: ATSAM4S2AB-MNR-TR,AT SAM4S2AB-MNR-CT,ATSA M4S2AB-MNR-DKR Base Product Number: ATSAM4S2

Win Source Part Number: 1089961-ATSAM4S2AB-MNR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: SAM4S
Core Processor: ARM® Cortex®-M4
Speed: 120MHz
Package: Tape & Reel
Standard Package: 3,500
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, Memory Card, SPI, SSC, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 34
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 8x12b
Oscillator Type: Internal
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-QFN (7x7)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 1.62V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: ATSAM4S2AB-MNR-TR,ATSAM4S2AB-MNR-CT,ATSAM4S2AB-MNR-DKR
Base Product Number: ATSAM4S2

Buy Now Datasheet
Microcontrollers - ATSAM4S2AB-MNR-TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAM4S2AB-MNR-TR-ND
Microcontrollers ATSAM4S2AB-MNR-TR-ND
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 128KB (128K x 8) FLASH 48-QFN (7x7)

ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 128KB (128K x 8) FLASH 48-QFN (7x7)

Buy Now Datasheet
Microcontrollers - ATSAM4S2AB-MNR-CT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAM4S2AB-MNR-CT-ND
Microcontrollers ATSAM4S2AB-MNR-CT-ND
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 128KB (128K x 8) FLASH 48-QFN (7x7)

ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 128KB (128K x 8) FLASH 48-QFN (7x7)

Buy Now Datasheet
Microcontrollers - ATSAM4S2AB-MNR-DKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAM4S2AB-MNR-DKR-ND
Microcontrollers ATSAM4S2AB-MNR-DKR-ND
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 128KB (128K x 8) FLASH 48-QFN (7x7)

ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 128KB (128K x 8) FLASH 48-QFN (7x7)

Buy Now Datasheet
Microcontrollers - ATSAM4S2AB-MNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAM4S2AB-MNR
Microcontrollers ATSAM4S2AB-MNR
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 128KB (128K x 8) FLASH 48-QFN (7x7)

ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 128KB (128K x 8) FLASH 48-QFN (7x7)

Buy Now Datasheet
Mcu, 32Bit, 120Mhz, Vqfn-48; Product Range Microchip - 33AC1739 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 120Mhz, Vqfn-48; Product Range Microchip
33AC1739
Mcu, 32Bit, 120Mhz, Vqfn-48; Product Range Microchip 33AC1739
MCU, 32BIT, 120MHZ, VQFN-48; Product Range:SAM32 Family SAM 4S Series Microcontrollers; Device Core:ARM Cortex-M4; Data Bus Width:32bit; Operating Frequency Max:120MHz; Program Memory Size:128KB; No. of Pins:48Pins RoHS Compliant: Yes

MCU, 32BIT, 120MHZ, VQFN-48; Product Range:SAM32 Family SAM 4S Series Microcontrollers; Device Core:ARM Cortex-M4; Data Bus Width:32bit; Operating Frequency Max:120MHz; Program Memory Size:128KB; No. of Pins:48Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - ATSAM4S2AB-MNR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAM4S2AB-MNR
Embedded - Microcontrollers ATSAM4S2AB-MNR
IC MCU 32BIT 128KB FLASH 48VQFN

IC MCU 32BIT 128KB FLASH 48VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAM4S2AB-MNR
ARM Microcontrollers - MCU ATSAM4S2AB-MNR
ARM Microcontrollers - MCU 48QFN,GREEN, EXT TEMP(105C),MRL B T&R,128K FLASH,64K SRAM

ARM Microcontrollers - MCU 48QFN,GREEN, EXT TEMP(105C),MRL B T&R,128K FLASH,64K SRAM

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ATSAM4S2AB-MNR 1089961-ATSAM4S2AB-MNR ATSAM4S2AB-MNR-TR-ND ATSAM4S2AB-MNR 33AC1739 ATSAM4S2AB-MNR ATSAM4S2AB-MNR
Product Name 32-bit 32BIT 128KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Mcu, 32Bit, 120Mhz, Vqfn-48; Product Range Microchip Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
RAM 64 KB 128 KB 64 KB 64 KB
Supply Voltage 1.62 to 3.6 volts 1.62 to 3.6 volts 1.62 to 3.6 volts
Serial Interface I2C/I2S/SPI/UART/USART/USB SPI; UART; USART; USB
Unlock Full Specs
to access all available technical data

Similar Products

 - C161PIL25FCABXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; TQFP; Other; TQFP100
View Details
5 suppliers
Embedded - Embedded - Microcontrollers - ADUC841BCPZ8-5 - 911044-ADUC841BCPZ8-5 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
RF and Wireless - RF Transceiver ICs - CC1110F32RHHT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details