IC MCU 32BIT 256KB FLSH 100VFBGA
IC MCU 32BIT 256KB FLSH 100VFBGA
MCU, 32BIT, 48MHZ, VFBGA-100; Product Range:SAM32 Family SAM 4L Series Microcontrollers; Device Core:ARM Cortex-M4; Data Bus Width:32bit; Operating Frequency Max:48MHz; Program Memory Size:256KB; No. of Pins:100Pins RoHS Compliant: Yes
ARM® Cortex®-M4 SAM4L Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 100-VFBGA (7x7)
ARM Microcontrollers - MCU BGA Green, IND TEMP, MRL A
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAM4LS4CA-CFUR | ATSAM4LS4CA-CFUR | 69W8023 | ATSAM4LS4CA-CFUR | ATSAM4LS4CA-CFUR |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Mcu, 32Bit, 48Mhz, Vfbga-100; Product Range Microchip | Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Life Cycle Stage | Active | Active | |||
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | ||
| RAM | 32 KB | 32 KB | |||
| ROM Type | Flash; FLASH |