IC MCU 32BIT 2MB FLASH 64WLCSP
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 64-WLCSP (4.42x3.42)
ARM Microcontrollers - MCU WLCSP,GREEN,IND TEMP,MRL A,T&R
IC MCU 32BIT 2MB FLASH 64WLCSP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAM4SD32BA-UUR | ATSAM4SD32BA-UUR | ATSAM4SD32BA-UUR | ATSAM4SD32BA-UUR |
| Product Name | Embedded - Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 120 MHz | 120 MHz | ||
| RAM | 160 KB | 160 KB | ||
| I/O Ports | 47 |