ARM Microcontrollers - MCU 64WLCSP,GREEN,IND TEMP,MRL B,T&R,512K FLASH,128K SRAM
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 64-WLCSP (4.42x3.42)
IC MCU 32BIT 512KB FLASH 64WLCSP
IC MCU 32BIT 512KB FLASH 64WLCSP
| VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAM4S8BB-UUR | ATSAM4S8BB-UUR | ATSAM4S8BB-UUR | ATSAM4S8BB-UUR |
| Product Name | ARM Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | ||
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 120 MHz | 120 MHz | ||
| RAM | 128 KB | 128 KB |